EN
  • EN
  • DE

TPC6001(TE85L,F)

Part No TPC6001(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219699-TPC6001(TE85L,F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC6001(TE85L,F) CAD Model

Description

The TPC6001(TE85L,F) is an N-channel MOS field-effect transistor from Toshiba Semiconductor and Storage. It's designed for power management applications where efficient switching and low on-resistance are crucial. The (TE85L,F) suffix indicates specific packaging and environmental compliance details.

Applications:

  • Power supplies
  • DC-DC converters
  • Load switches
  • Motor control circuits
  • Portable equipment

Features:

  • N-Channel MOSFET: Allows for efficient switching in power applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation. Lower RDS(on) values contribute to higher efficiency.
  • Low Gate Charge (Qg): Enables faster switching speeds and reduces gate drive requirements.
  • Avalanche Capability: Provides robustness against voltage spikes and transients.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • Lead-Free: Compliant with environmental regulations, often indicated by the 'F' in the part number suffix.
  • TE85L Packaging: This likely indicates a specific tape and reel packaging for automated assembly.

Benefits:

  • Improved Power Efficiency: The low on-resistance minimizes power dissipation, leading to higher overall efficiency in power management systems.
  • Reduced Heat Generation: Lower RDS(on) results in less heat being generated, improving reliability and extending the lifespan of the device and surrounding components.
  • Faster Switching Speeds: The low gate charge allows for quicker switching, enabling higher frequency operation in DC-DC converters and other applications.
  • Enhanced System Reliability: The avalanche capability provides protection against voltage transients, increasing the robustness and reliability of the system.
  • Compact Design: The surface mount package allows for smaller and more compact circuit designs.
  • Ease of Automated Assembly: The TE85L packaging makes it suitable for high-volume automated assembly processes.

Additional Details:

The TPC6001(TE85L,F) typically comes in a small surface-mount package, such as a SOP-8 or similar. Key electrical specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDP), and total power dissipation (PD). The specific values for these parameters will depend on the operating conditions and should be verified in the datasheet. Gate threshold voltage (Vth) is also an important parameter to consider when designing the gate drive circuitry.

The (TE85L,F) suffix likely indicates adherence to specific environmental standards and packaging requirements. Always consult the datasheet for definitive information. Proper thermal management techniques, such as heat sinking or forced air cooling, may be necessary in applications where the TPC6001(TE85L,F) is subjected to high power dissipation. The device should be operated within its specified voltage, current, and temperature ratings to ensure optimal performance and reliability. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Renesas Electronics America
MP-25LZU
Lowest to $12.5357
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8986 $58.4090
160+ $0.7380 $118.0800
245+ $0.7149 $175.1505
335+ $0.6918 $231.7530
435+ $0.6687 $290.8845
580+ $0.5994 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess