EN
  • EN
  • DE

TPC8050-H(TE12L

Part No TPC8050-H(TE12L
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SO-8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735380-TPC8050-H(TE12L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8050-H(TE12L CAD Model

Description

The TPC8050-H(TE12L is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications, providing a low on-resistance and fast switching speed. The inclusion of '(TE12L' at the end of the part number is a packaging or manufacturing code.

Applications:

  • DC-DC converters: Used as a switching element in DC-DC converters to achieve high efficiency.
  • Load switching: Controls power to various loads with minimal power loss.
  • Motor control: Used in motor control circuits for efficient power management.
  • Power management circuits: Provides efficient power switching in various electronic devices.
  • Synchronous rectification: Used in synchronous rectification circuits to improve efficiency.

Features:

  • Low on-resistance: Minimizes power loss and improves efficiency.
  • High-speed switching: Enables fast and efficient circuit operation.
  • Low gate charge: Reduces switching losses.
  • High drain current capability: Supports high-power applications.
  • Surface mount package: Allows for automated assembly and compact designs.

Benefits:

  • Improved efficiency: Reduces power consumption and heat generation.
  • Faster switching speeds: Enables high-frequency operation.
  • Compact designs: Facilitates miniaturization of electronic devices.
  • Increased reliability: Provides robust performance under varying conditions.
  • Reduced heat dissipation: Low on-resistance minimizes heat generation.

Additional Details:

The TPC8050-H(TE12L MOSFET typically features a drain-source voltage rating of 30V and a continuous drain current rating of around 7A. The on-resistance (Rds(on)) is typically very low, minimizing conduction losses. The gate charge is also minimized to reduce switching losses, especially at high frequencies. The device is commonly available in a small surface-mount package, enabling efficient heat dissipation and compact circuit designs. This MOSFET is designed for applications requiring efficient and fast switching capabilities, such as DC-DC converters and power management systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8297 $62.6376
18+ $6.4241 $115.6338
28+ $6.2243 $174.2804
39+ $6.0233 $234.9087
50+ $5.8224 $291.1200
67+ $5.2206 $349.7802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess