EN
  • EN
  • DE

TPD1034F(T2LKEHINQ)

Part No TPD1034F(T2LKEHINQ)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375969-TPD1034F(T2LKEHINQ)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD1034F(T2LKEHINQ) CAD Model

Description

The TPD1034F(T2LKEHINQ) is a load switch IC manufactured by Toshiba Semiconductor and Storage. It is designed for power management applications requiring efficient and reliable load switching capabilities. This device integrates a MOSFET and control circuitry to provide a compact solution for turning power rails on and off. Its primary function is to control the power supply to various loads within an electronic system, protecting them from overcurrent and short-circuit conditions.

Applications

  • Power management in portable devices: Smartphones, tablets, and laptops.
  • Load switching in industrial equipment: PLCs, motor controllers, and power supplies.
  • Overcurrent protection in automotive systems: ECUs, infotainment systems, and lighting controls.
  • Power distribution in server systems: Backplanes, power supplies, and peripheral cards.
  • General load switching applications: Wherever a controlled power switch is needed.

Features

  • Low on-resistance: Minimizes power loss during operation, enhancing efficiency.
  • Overcurrent protection: Safeguards the load and the switch itself from damage due to excessive current.
  • Thermal shutdown: Protects the device from overheating, ensuring long-term reliability.
  • Soft-start function: Limits inrush current during turn-on, reducing stress on the power supply and load.
  • Compact package: Saves board space, making it suitable for space-constrained applications.
  • Input voltage range: Provides compatibility with a wide range of power supply voltages.

Benefits

  • Improved system reliability: Overcurrent and thermal protection features prevent damage and ensure stable operation.
  • Enhanced power efficiency: Low on-resistance minimizes power loss, reducing heat generation and improving battery life in portable devices.
  • Simplified design: Integrated MOSFET and control circuitry reduce the number of external components required.
  • Reduced board space: Compact package allows for smaller and more densely populated circuit boards.
  • Increased system safety: Soft-start function prevents voltage dips and spikes during turn-on.

The TPD1034F(T2LKEHINQ) operates with a specific input voltage range, typically between 2.5V and 5.5V, and offers a low on-resistance (RDS(ON)) which minimizes power dissipation. The overcurrent protection is typically set to a specific current limit, preventing damage to the load and the switch. The thermal shutdown feature activates at a certain junction temperature, typically around 150°C, protecting the device from thermal runaway. This load switch is available in a small surface-mount package, such as a SOT-26 or similar, which further contributes to space savings. The device's soft-start feature gradually increases the output voltage, preventing large inrush currents that could potentially damage sensitive loads.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5311 $58.9043
32+ $3.7179 $118.9728
49+ $3.6013 $176.4637
67+ $3.4858 $233.5486
86+ $3.3691 $289.7426
115+ $3.0203 $347.3345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess