The TPH4R003NL is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for high-efficiency power switching applications, aiming to minimize power losses and improve system performance. This MOSFET utilizes advanced trench technology, which contributes to its low on-state resistance and fast switching speeds.
Applications:
- DC-DC Converters: Used in voltage regulation and power conversion for various electronic devices.
- Motor Control: Suitable for controlling the speed and direction of motors in industrial and consumer applications.
- Power Supplies: Employed in AC-DC power supplies for computers, servers, and other electronic equipment.
- Load Switching: Used as an electronic switch to control power delivery to different loads in a system.
- Battery Management Systems (BMS): Used in battery charging and discharging circuits to ensure optimal battery performance and safety.
Features:
- N-Channel MOSFET: Offers efficient and fast switching capabilities.
- Low On-State Resistance (Rds(on)): Minimizes conduction losses and improves overall efficiency.
- Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
- High Drain-Source Voltage (Vds): Suitable for high-voltage applications.
- Surface Mount Package: Facilitates automated assembly and compact designs.
Benefits:
- High Efficiency: Reduces power consumption and heat generation, leading to energy savings.
- Compact Design: Allows for smaller and more compact electronic devices.
- Improved Thermal Performance: Efficient heat dissipation enhances device reliability and longevity.
- Reduced System Cost: Optimized performance and efficiency can lead to cost savings in the overall system design.
- Reliable Performance: Ensures stable and consistent operation in various applications.
Additional Details:
The TPH4R003NL is typically available in a surface-mount package for ease of manufacturing. It is crucial to consult the device datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. Key parameters to consider include the drain-source voltage (Vds), continuous drain current (Id), and on-state resistance (Rds(on)) at a specified gate-source voltage (Vgs). The low on-state resistance minimizes conduction losses and contributes to high efficiency, making it suitable for power-sensitive applications. Furthermore, its fast switching speed helps reduce switching losses, making it ideal for high-frequency power converters.