EN
  • EN
  • DE

ULN2015A

Part No ULN2015A
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 387575-ULN2015A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULN2015A CAD Model

Description

The ULN2015A is a high-voltage, high-current Darlington array designed by Toshiba Semiconductor and Storage. It's specifically crafted for interfacing low-level logic with high-power loads, typically used to drive relays, solenoids, stepper motors, and similar inductive or high-current devices. This device comprises seven NPN Darlington pairs, each capable of driving loads up to 500mA and 50V, making it a versatile solution for various applications.

Applications

  • Relay Driving: Commonly used to drive relays in industrial control systems, automotive applications, and home automation setups.
  • Solenoid Driving: Controls solenoids in valves, actuators, and electromechanical systems.
  • Stepper Motor Driving: Ideal for driving small stepper motors in robotics, printers, and positioning systems.
  • Lamp Driving: Can drive incandescent lamps, LEDs, and other lighting elements in displays and indicator panels.
  • Logic Buffers: Amplifies logic signals to drive higher current loads, improving signal integrity.

Features

  • Seven Darlington Pairs: Contains seven independent NPN Darlington transistor pairs in a single package.
  • High Output Current: Each Darlington pair can drive up to 500mA of continuous current.
  • High Output Voltage: Handles output voltages up to 50V, suitable for a wide range of applications.
  • Integrated Suppression Diodes: Includes integrated diodes for suppressing inductive kickback when driving inductive loads, protecting the device and surrounding circuitry.
  • TTL/CMOS Compatible Inputs: Compatible with both TTL and CMOS logic levels, making it easy to interface with various control systems.

Benefits

  • Simplified Interfacing: Simplifies the interface between low-level logic and high-power loads, reducing design complexity.
  • Reduced Component Count: Integrates multiple transistors and diodes into a single package, minimizing component count and board space.
  • Protection Against Inductive Kickback: Integrated suppression diodes protect against voltage spikes generated by inductive loads, ensuring reliable operation.
  • Versatile Load Driving: Capable of efficiently driving a wide range of loads, including relays, solenoids, and stepper motors.
  • Robust Performance: Designed for reliable and stable performance in various operating conditions.

Additional Details

The ULN2015A is typically available in a DIP (Dual In-line Package), which is easy to use for through-hole mounting on PCBs. The device requires a supply voltage within the specified range, and the inputs are designed to be compatible with standard TTL and CMOS logic levels. The integrated suppression diodes are crucial for protecting the device and the surrounding circuitry from damage caused by inductive kickback when driving inductive loads. Detailed electrical characteristics, including input current, output current, voltage ratings, and thermal characteristics, can be found in the Toshiba datasheet for the ULN2015A. It's essential to consult the datasheet for specific application guidelines and recommended operating conditions. Proper thermal management may be necessary, especially when driving high-current loads, to ensure reliable operation and prevent overheating.

You May Also Be Interested in

Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $291.2610
NEC
Lowest to $26.6863
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess