EN
  • EN
  • DE

TEN12-2413

Part No TEN12-2413
Manufacturer TRACO Electronic AG
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TRACO Electronic AG
Win Source Part Number 1266727-TEN12-2413
Manufacturer Homepage www.tracopower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEN12-2413 CAD Model

Description

The TEN 12-2413 is a DC/DC converter manufactured by TRACO Power. It is part of the TEN 12 series, known for its high performance and reliability in demanding applications. This converter provides a regulated output voltage, making it suitable for sensitive electronic circuits requiring a stable power supply.

Applications:

  • Industrial automation: Powering sensors, actuators, and control systems.
  • Telecommunications equipment: Providing isolated power for communication interfaces and signal processing circuits.
  • Medical devices: Supplying reliable power for patient monitoring and diagnostic equipment.
  • Transportation systems: Used in railway and automotive applications for powering electronic components.
  • Renewable energy systems: Powering control circuits in solar inverters and wind turbine controllers.

Features:

  • Wide 2:1 input voltage range: Accepts a broad range of input voltages, typically 18-36VDC.
  • Regulated output voltage: Provides a stable and precise output voltage of 13.2 VDC.
  • High efficiency: Efficient conversion minimizes power loss and heat generation.
  • Input filter to meet EN 55032 class A without external components Reduces electromagnetic interference.
  • Operating temperature range: Operates reliably over a wide temperature range, typically -40°C to +85°C.
  • Isolation voltage: Provides electrical isolation between the input and output, enhancing safety and preventing ground loops (typically 1500 VDC).
  • Short circuit protection: Protects the converter and connected circuitry from damage due to short circuits.
  • Overload protection: Prevents the converter from being damaged by excessive load currents.
  • Remote On/Off control: Allows for remote control of the converter's output.
  • Industry standard package: DIP-24 package for easy mounting and integration.

Benefits:

  • Reliable power supply: Ensures stable and consistent power for sensitive electronic circuits.
  • Wide input voltage range: Simplifies design and allows for use in a variety of power environments.
  • High efficiency: Reduces energy consumption and minimizes heat generation, improving overall system performance.
  • Enhanced safety: Isolation voltage protects against electrical hazards and ground loops.
  • Robust protection features: Short circuit and overload protection prevent damage to the converter and connected circuitry.
  • Easy integration: Industry-standard package simplifies mounting and integration into existing systems.

Additional Details:

The TEN 12-2413 provides a single regulated output of 13.2VDC with a maximum output current of 910mA and 12W. The isolation voltage is 1500 VDC. Detailed specifications, including input voltage range, output voltage accuracy, ripple and noise, and efficiency curves, can be found in the product datasheet from TRACO Power. The MTBF (Mean Time Between Failures) is very high, leading to longer lifetime and higher reliability.

You May Also Be Interested in

Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess