EN
  • EN
  • DE

TS1GKR72V6H

Part No TS1GKR72V6H
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948180-TS1GKR72V6H
Series *
Ultra Librarian 3D Model Ultra Librarian TS1GKR72V6H CAD Model

Description

The Transcend TS1GKR72V6H is a 1GB DDR2 667MHz ECC Registered DIMM. It is designed for use in servers and workstations requiring high reliability and data integrity. This memory module enhances system performance by providing faster data transfer rates compared to older memory technologies.

Applications:

  • Servers
  • Workstations
  • High-performance computing systems
  • Applications requiring ECC memory

Features:

  • 1GB Capacity
  • DDR2 Technology
  • 667MHz Clock Speed
  • ECC Registered DIMM
  • 240-Pin DIMM
  • 1.8V Operating Voltage

Benefits:

  • Improved System Stability: ECC (Error-Correcting Code) memory detects and corrects single-bit errors, preventing data corruption and system crashes.
  • Enhanced Performance: The 667MHz clock speed allows for faster data transfer rates, resulting in improved system responsiveness.
  • Increased Reliability: Registered DIMMs include a register between the memory controller and the DRAM chips, improving signal integrity and reliability, especially in systems with multiple DIMMs.
  • High Capacity: The 1GB capacity provides ample memory for demanding applications.
  • Compatibility: Designed to be compatible with systems that support DDR2 ECC Registered DIMMs.

Technical Specifications:

The TS1GKR72V6H operates at a voltage of 1.8V and conforms to the DDR2 standards. It is a 240-pin DIMM. The ECC functionality ensures data integrity, and the registered design enhances signal stability. This module is built with high-quality components to ensure long-term reliability and performance. It is suitable for use in environments where data integrity is crucial, such as financial institutions, scientific research, and mission-critical applications.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess