EN
  • EN
  • DE

TGA4823-2-SM

Part No TGA4823-2-SM
Manufacturer TriQuint Semiconductor
Description Wide Band Mod 28-Pin SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Number of Pins 28
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1185798-TGA4823-2-SM
Categories Custom Parts
Manufacturer TriQuint Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TGA4823-2-SM CAD Model

Description

The TGA4823-2-SM is a high-power GaN (Gallium Nitride) amplifier designed for radar and communication systems, manufactured by TriQuint Semiconductor (now Qorvo). It is a broadband amplifier offering high efficiency and gain in a compact surface-mount package.

Applications

  • Radar systems
  • Communication systems
  • Electronic Warfare (EW)
  • Test and Measurement equipment
  • Military applications

Features

  • GaN technology
  • High output power
  • High gain
  • Broadband frequency range
  • Surface-mount package
  • Internally matched

Benefits

  • Enables high-performance radar and communication systems
  • Provides high efficiency, reducing power consumption and heat dissipation
  • Simplifies system integration with its surface-mount package
  • Offers reliable operation in demanding environments
  • Reduces system size and cost

Additional Details

The TGA4823-2-SM typically operates over a frequency range of 2 to 6 GHz. It delivers an output power of around 25W to 30W. The power added efficiency (PAE) is typically in the range of 40% to 50%. The device requires a supply voltage of 28V. It is available in a compact surface-mount package that simplifies assembly and reduces board space requirements. The TGA4823-2-SM is designed to meet the stringent requirements of military and aerospace applications. The input and output are internally matched to 50 ohms for easy integration. The amplifier also incorporates bias sequencing circuitry to ensure safe and reliable operation.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $435.2179 $435.2179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess