EN
  • EN
  • DE

TGA8659-FL

Part No TGA8659-FL
Manufacturer TriQuint Semiconductor
Description RF Amp Module Single Power Amp 15GHz 8V 10-Pin FL-A1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 15 GHz
Gain 25 dB
Max Operating Temperature 150 °C
Max Power Dissipation 13.6 W
Max Supply Voltage 8 V
Mount Screw
Number of Channels 1
Number of Pins 10
Operating Supply Current 1.3 A
Operating Supply Voltage 7 V
Radiation Hardening No
RoHS Compliant
Test Frequency 15 GHz
Win Source Part Number 1146019-TGA8659-FL
Categories Custom Parts
Manufacturer TriQuint Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TGA8659-FL CAD Model

Description

The TriQuint Semiconductor 1146019-TGA8659-FL is a custom part with a gain of 25dB and an operating frequency of 15GHz.

  • Gain: 25dB
  • Operating Frequency: 15GHz
  • Channel: Single
  • Pins: Ten
  • Mount: Screw
  • Operating Supply Voltage: 7V
  • Current: 1.3A
  • Maximum Power Dissipation: 13.6W
  • Maximum Supply Voltage: 8V
  • Maximum Operating Temperature: 150°C
  • RoHS Compliant: Yes
  • Popularity: Medium
  • Supply and Demand Status: Limited

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7175 $242.7175
2+ $217.6089 $435.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess