EN
  • EN
  • DE

23AR5KLFTR

Part No 23AR5KLFTR
Manufacturer TT Electronics
Catalog Potentiometers, Variable Resistors
Description TRIMMER 5K OHM 0.25W J LEAD TOP  /  5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr TT Electronics/BI
Series 23
Package Tape & Reel
Resistance 5 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting SMD (SMT)
Termination Style J Lead
Dimension Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm)
Base Product Number 23AR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Other Names 987-1012-6,987-1012-1,987-1012-2,Q7165861AAAA
Standard Package 500
Win Source Part Number 1190514-23AR5KLFTR
Ultra Librarian 3D Model Ultra Librarian 23AR5KLFTR CAD Model

Description

This electronic component is a trimmer potentiometer from TT Electronics/BI manufacturer.

  • Series: 23
  • Resistance: 5 kOhms
  • Tolerance: ±20%
  • Adjustment Type: Top Adjustment
  • Power Rating: 0.25W/1/4W
  • Package: Tape & Reel
  • Standard Package: 500
  • Mounting Technology: SMD (SMT)
  • Dimension: 0.197" x 0.177" face (5.00mm x 4.50mm)
  • Temperature Coefficient: ±100ppm/°C
  • REACH: Unaffected
  • ECCN: EAR99
  • HTSUS: 8533.40.8050

You May Also Be Interested in

Murata Electronics North America
Lowest to $2.5527
Vishay
POT 10K OHM 1/10W PLASTIC LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Need more? Email Us
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW SIDE
Lowest to $2.7273
Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Lowest to $3.2727
Nidec Copal Electronics
TRIMMER 1K OHM 0.25W GW TOP ADJ
Lowest to $2.7331
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW TOP
Need more? Email Us
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Lowest to $3.0900
Vishay
POT 5K OHM 3W CERMET LINEAR
Lowest to $76.6364
Bi technologies
TRIMMER 10K OHM 0.25W PC PIN TOP
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3156 $50.9432
53+ $1.9000 $100.7000
82+ $1.8406 $150.9292
113+ $1.7812 $201.2756
146+ $1.7219 $251.3974
195+ $1.5438 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess