EN
  • EN
  • DE

P30LL0FLR502MA

Part No P30LL0FLR502MA
Manufacturer Vishay
Catalog Potentiometers, Variable Resistors
Description POT 5K OHM 3W CERMET LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable ResistorsRotary Potentiometers, Rheostats
Manufacturer Vishay Sfernice
Series P30L
Packaging Box
Part Status Active
Resistance (Ohms) 5k
Tolerance ±20%
Power (Watts) 3W
Built in Switch None
Number of Turns 1.0
Features Long Life
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient ±150ppm/°C
Rotation 300°
Resistive Material Cermet
Termination Style Solder Lug
Actuator Type Round
Actuator Length 0.984" (25.00mm)
Actuator Diameter 0.236" (6.00mm)
Bushing Thread M10 x 0.75
Mounting Type Panel Mount
Size - Body Round - 0.776" Dia (19.70mm)
Ultra Librarian 3D Model Ultra Librarian P30LL0FLR502MA CAD Model

You May Also Be Interested in

Nidec Copal Electronics
TRIMMER 100 OHM 0.25W J LEAD TOP
Lowest to $8.1818
Murata Electronics North America
Trimmer Potentiometers 6.8Kohms Open 3mm Carbon
Need more? Email Us
Copal Electronics Inc.
Lowest to $1.3063
JIERR
±10% 250mW 1kΩ SMD-3P,4.8x3.9mm Trimmer Potentiometers RoHS
Lowest to $1.2610
Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Lowest to $3.2727
Vishay
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
Res Cermet Trimmer 5K Ohm 10% 1/4W 12(Elec)Turn 1.78mm (6.35 X 4.32 X 7.37mm) Pin Thru-Hole Tube
Lowest to $2.6780
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
±25% ±250ppm/℃ 150mW 2kΩ SMD Trimmer Potentiometers RoHS
Lowest to $0.0646
Vishay
POT 5K OHM 3W CERMET LINEAR
Lowest to $76.6364

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.6364 $76.6364
2+ $62.8811 $125.7622
3+ $60.9161 $182.7483
4+ $58.9510 $235.8040
5+ $56.9860 $284.9300
6+ $51.0909 $306.5454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess