EN
  • EN
  • DE

RJ26FW502

Part No RJ26FW502
Manufacturer Bourns Inc.
Catalog Potentiometers, Variable Resistors
Description Res Cermet Trimmer 5K Ohm 10% 1/4W 12(Elec)Turn 1.78mm (6.35 X 4.32 X 7.37mm) Pin Thru-Hole Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Cermet
Depth 4.32 mm
Height 6.35 mm
Length 6.35 mm
Maximum Operating Temperature 150 °C
Max Power Dissipation 250 mW
Military Standard MIL-PRF-22097
Min Operating Temperature -65 °C
Mount PCB, Through Hole
Number of Turns 12
Power Rating 250 mW
Radiation Hardening No
REACH SVHC No SVHC
Resistance 5 kΩ
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Termination Pin
Tolerance 10 %
Voltage Rating (DC) 500 V
Weight 425 mg
Width 4.318 mm
Win Source Part Number 1088428-RJ26FW502
Categories Potentiometers,Variable Resistors
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJ26FW502 CAD Model

Description

Bourns Inc. presents a high-quality cermet potentiometer that is perfect for use in various electronic components.

  • Resistance: 5 kΩ
  • Tolerance: 10%
  • Temperature Coefficient: 100 ppm/°C
  • Maximum Power Rating: 250 mW
  • Voltage Rating: 500 V DC
  • Turns: 12
  • Weight: 425 mg
  • Length: 6.35 mm
  • Height: 6.35 mm
  • Width: 4.318 mm
  • Military Standard: MIL-PRF-22097 compliant
  • Mounting: PCB through-hole
  • Alternative Parts: 3266W-1-502LF, 3266X-1-502LF, 3266P-1-502LF, 64WR5KLF, 64XR5KLF, T63YB502KT20RJ26-FW-502, RJ26FW502
  • RoHS Compliant: Yes

You May Also Be Interested in

Bourns Inc.
Res Cermet Trimmer 5K Ohm 10% 1/4W 12(Elec)Turn 1.78mm (6.35 X 4.32 X 7.37mm) Pin Thru-Hole Tube
Lowest to $2.6780
Murata Electronics North America
Trimmer Potentiometers 6.8Kohms Open 3mm Carbon
Need more? Email Us
Bi technologies
TRIMMER 25K OHM 0.5W PC PIN TOP
Lowest to $1.6363
Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Lowest to $12.5454
ALPS Electric
Rotary Position Sensor 5V 1MCycles 3-Pin Tray
Lowest to $1.6320
Nidec Copal Electronics
TRIMMER 100 OHM 0.25W J LEAD TOP
Lowest to $8.1818
Alps Alpine
RK09K1130AH1 Alps Alpine Potentiometers 10 KOhms20% datasheet, inventory, & pricing.
Lowest to $1.4553
ALPS Electric
Res POT 10K Ohm 20% 1/20W 1(Elec)/1(Mech)Turn 6mm (24.55 X 9.5 X 11.35mm) Pin Panel Mount/Through Hole
Lowest to $1.5712
Copal Electronics Inc.
Lowest to $1.3063

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6780 $58.9160
53+ $2.1974 $116.4622
82+ $2.1287 $174.5534
113+ $2.0601 $232.7913
146+ $1.9914 $290.7444
195+ $1.7854 $348.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess