EN
  • EN
  • DE

M64Y501KB40

Part No M64Y501KB40
Manufacturer Vishay
Catalog Potentiometers, Variable Resistors
Description TRIMMER 500 OHM 0.5W PC PIN TOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable ResistorsTrimmer Potentiometers
Manufacturer Vishay Spectrol
Series 64
Packaging Box
Part Status Active
Resistance 500 Ohms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 21.0
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Through Hole
Termination Style PC Pins
Size / Dimension Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm)
Ultra Librarian 3D Model Ultra Librarian M64Y501KB40 CAD Model

You May Also Be Interested in

Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Lowest to $3.2727
Vishay
TRIMMER 5K OHM 0.25W GW TOP ADJ
Lowest to $19.8586
Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Lowest to $12.5454
Murata Electronics North America
Trimmer Potentiometers 6.8Kohms Open 3mm Carbon
Need more? Email Us
Murata Electronics North America
Res Cermet Trimmer 2K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (3 X 3.5 X 1.85mm) Foot Print SMD T/R
Lowest to $4.8972
Bi technologies
TRIMMER 25K OHM 0.5W PC PIN TOP
Lowest to $1.6363
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
±25% ±250ppm/℃ 150mW 1kΩ SMD Trimmer Potentiometers RoHS
Lowest to $0.0528
Murata Electronics North America
Res Carbon Film Trimmer 22K Ohm 30% 1/10W 1(Elec)/1(Mech)Turn (2.1 X 2.7 X 2mm) J-Hook SMD T/R
Lowest to $0.3130
Vishay
POT 5K OHM 3W CERMET LINEAR
Lowest to $76.6364

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess