Products specifications

Manufacturer TT Electronics
Win Source Part Number 23518-628A181TR4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 628A181TR4 CAD Model

Description

The 628A181TR4 combines versatility with robust performance, making it ideal for diverse electronic applications. Its development has been focused on meeting the high demands of modern technologies efficiently.

Features and Benefits:

  • Multifunctionality: Supports multiple features, increasing its scope of use.
  • Reliable Efficiency: Performs consistently with low energy expenditure.
  • Durable Construction: Withstands various operational challenges and environmental factors.
  • Ease of Integration: Seamlessly fits into complex systems.

Applications:

  • Industrial Machines: Motor Controls, Drive Systems
  • Communication Devices: High-Frequency Transmission Tools
  • Healthcare: Imaging Systems, Health Monitoring Devices
  • Smart City Projects: Infrastructure Management, Public Safety Systems

You May Also Be Interested in

Alcor
Need more? Email Us
ECAD model for AU6339C52-MEF-GR
Alcor
Lowest to €1.1270
ECAD model for AU9254A21-HAS-GR
FITIPOWER
Lowest to €3.3468
ECAD model for AU6850CA
Alcor
Lowest to €3.3174
ECAD model for AU6366E32-MCL-NP
Alcor
Need more? Email Us
ECAD model for AU6437B52-GBL-GR
Diodes Incorporated
Lowest to €0.6837
ECAD model for AUR3840GQ
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for AUO-12205K1
Diodes Incorporated
Lowest to €0.6038
ECAD model for AUR9801DGDR
Alcor
Need more? Email Us
ECAD model for AU6395B44-MCL-GR-48T

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention