Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Axial
Composition Wirewound
Diameter 5.72 mm
Lead Diameter 813 µm
Length 14.3 mm
Maximum Operating Temperature 145 °C
Min Operating Temperature 0 °C
Number of Pins 2
Packaging Bulk
Power Rating 2 W
REACH SVHC Unknown
Resistance 100 Ω
RoHS Compliant
Temperature Coefficient 400 ppm/°C
Termination Axial
Tolerance 5 %
Win Source Part Number 1095631-SPH1000J
Categories Wirewound Resistors
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPH1000J CAD Model

Description

This wirewound resistor is a high-quality component. TT Electronics manufactures this component that is designed to meet the needs of various electronic applications.

  • Resistance: 100 Ω
  • Power Rating: 2 W
  • Termination: axial
  • Mounting: SMD
  • Tolerance: 5 %
  • Temperature Coefficient: 400 ppm/°C
  • Diameter: 5.72 mm
  • Length: 14.3 mm
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 145 °C

You May Also Be Interested in

Ohmite
RES CHAS MNT 50 OHM 5% 55W / 50 Ohms ±5% 55W Wirewound Chassis Mount Resistor
Need more? Email Us
ECAD model for F55J50RE
Vishay
Res Wirewound 750 Ohm 1% 25W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
ECAD model for RH025750R0FC02
Vishay
Res Wirewound 2.4K Ohm 1% 20W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
ECAD model for RE70G2401C02
Vishay
Res Wirewound 1.5K Ohm 1% 10W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
ECAD model for RE65G1501C02
TE Connectivity
RES CHAS MNT 5.1 OHM 5% 25W / 5.1 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Need more? Email Us
ECAD model for THS255R1J
TE Connectivity
RES CHAS MNT 2.2 OHM 5% 75W / 2.2 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Need more? Email Us
ECAD model for THS752R2J
TE Connectivity
RES CHAS MNT 36 OHM 5% 100W / 36 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Need more? Email Us
ECAD model for HSC10036RJ
Vishay
RES CHAS MNT 5 OHM 1% 25W / 5 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Lowest to $16.3201
ECAD model for RH0255R000FE02
TE Connectivity
RES CHAS MNT 22 OHM 5% 800W / 22 Ohms ±5% 800W Wirewound Chassis Mount Resistor
Need more? Email Us
ECAD model for CJT80022RJJ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention