EN
  • EN
  • DE

1-2176505-9

Part No 1-2176505-9
Manufacturer TE Connectivity
Catalog Wirewound Resistors
Description Wirewound Resistors - Chassis Mount CJP 120W 220R 5% Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1304737-1-2176505-9
Manufacturer TE Connectivity
Category Wirewound Resistors - Chassis Mount
Resistance (Ohms) 220 Ohms
Power Rating 120 W
Tolerance 5 %
Temperature Coefficient 200 PPM / C
Length 190 mm
Width 40 mm
Height 20 mm
Mounting Style Chassis Mount
Ultra Librarian 3D Model Ultra Librarian 1-2176505-9 CAD Model

Description

Wirewound Resistors - Chassis Mount CJP 120W 220R 5% Lead

You May Also Be Interested in

Vishay
Res Wirewound 2.4K Ohm 1% 20W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
TE Connectivity
RES CHAS MNT 10 OHM 5% 25W / 10 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Lowest to $4.2062
TE Connectivity
Res 18K Ohm 8W 5% Ww Lug
Need more? Email Us
Vishay
Res Wirewound 50 Ohm 1% 50W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
Vishay
Res Wirewound 600 Ohm 1% 30W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
Ohmite
RES CHAS MNT 50 OHM 1% 50W / 50 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Need more? Email Us
TE Connectivity
RES CHAS MNT 8.2 OHM 5% 50W / 8.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Lowest to $4.7638
TE Connectivity
RES CHAS MNT 2.2 OHM 5% 75W / 2.2 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Need more? Email Us
Stackpole Electronics Inc.
RES 10 OHM 1% 1W 2615 / 10 Ohms ±1% 1W Chip Resistor 2615 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess