EN
  • EN
  • DE

1-1630184-2

Part No 1-1630184-2
Manufacturer TE Connectivity
Catalog Wirewound Resistors
Description Res 18K Ohm 8W 5% Ww Lug
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Power resistor, Wirewound
Diameter 9.5 mm
ELV Compliant
Lead/Base Style SMD/SMT
Length 40 mm
Maximum Operating Temperature 350 °C
Max Power Dissipation 8 W
Min Operating Temperature -55 °C
Number of Resistors 1
Number of Terminations 2
Packaging Bulk
Power Rating 8 W
Resistance 18 kΩ
RoHS Compliant
Temperature Coefficient 30 ppm/°C
Termination Screw
Tolerance 5 %
Voltage Rating 570 V
Voltage Rating (AC) 570 V
Win Source Part Number 1106104-1-1630184-2
Categories Wirewound Resistors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1-1630184-2 CAD Model

Description

The 1106104-1-1630184-2 is a power resistor from TE Connectivity.

  • Composition: Wirewound
  • Resistance: 18 kΩ
  • Diameter: 9.5 mm
  • Length: 40 mm
  • Tolerance: 5%
  • Temperature Coefficient: 30 ppm/°C
  • Number of Terminations: 2
  • Maximum Operating Temperature: 350 °C
  • Voltage Rating (AC): 570 V
  • Power Rating: 8 W
  • Package Type: Bulk
  • Termination Type: Screw
  • RoHS: Compliant
  • ELV: Compliant

You May Also Be Interested in

TE Connectivity
RES CHAS MNT 36 OHM 5% 100W / 36 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Need more? Email Us
TE Connectivity
Res Wirewound 56 Ohm 5% 10W ±50ppm/°C Aluminum Housed Solder Lug Flange Mount Tray
Need more? Email Us
Vishay
Res Wirewound 50 Ohm 1% 50W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
Vishay
Res Wirewound 600 Ohm 1% 30W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
TE Connectivity
Wirewound Resistors - Chassis Mount CJP 120W 220R 5% Lead
Need more? Email Us
Ohmite
RES CHAS MNT 250K OHM 5% 50W / 250 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Lowest to $22.5695
TE Connectivity
RES CHAS MNT 10 OHM 5% 25W / 10 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Lowest to $4.2062
Ohmite
RES CHAS MNT 1 OHM 10% 330W / 1 Ohms ±10% 330W Wirewound Chassis Mount Resistor
Need more? Email Us
TE Connectivity
Res 18K Ohm 8W 5% Ww Lug
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess