EN
  • EN
  • DE

LT5400BIMS8E-6#TRPBF

Part No LT5400BIMS8E-6#TRPBF
Manufacturer Linear Technology
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES MULT OHM 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Circuit Type Isolated
Resistance (Ohms) 1k, 5k
Tolerance ±15%
Number of Resistors 4
Resistor Matching Ratio ±0.025%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 85°C
Applications Voltage Divider (TCR Matched)
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Parts Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Family Part Number LT5400
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 714993-LT5400BIMS8E-6#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5400BIMS8E-6#TRPBF CAD Model

Description

Product Overview: LT5400BIMS8E-6#TRPBF

The LT5400BIMS8E-6#TRPBF is a high-precision, quad matched resistor network designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This product is specifically engineered to offer excellent matching characteristics and stable performance over temperature and time, making it an ideal choice for precision applications such as bridge circuits, difference amplifiers, and precision dividers.

Key Features

  • Resistor Matching: The resistors in the LT5400BIMS8E-6#TRPBF are matched to within 0.01% at 25°C, ensuring highly accurate performance in precision circuits.
  • Temperature Coefficient: It boasts an outstanding temperature coefficient (TC) of 1ppm/°C max between -40°C to 125°C, providing reliable and stable operation across a wide temperature range.
  • Ratio Stability: Over time, the resistor ratio stability is maintained, minimizing drift and ensuring long-term reliability.
  • Package: The device is offered in a compact 8-lead MSOP package, which is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The LT5400BIMS8E-6#TRPBF is lead-free and fully compliant with RoHS standards, meeting environmental and safety requirements.

Applications

The precision and stability of the LT5400BIMS8E-6#TRPBF make it an excellent choice for a variety of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Automotive sensing systems
  • Industrial process controls
  • Medical equipment

Product Specifications

Attribute Value Resistor Count 4 Resistance Value 6 kΩ Matching Tolerance ±0.01% Temperature Coefficient 1ppm/°C max Operating Temperature Range -40°C to +125°C Package Type MSOP-8

With its precision and high-performance features, the LT5400BIMS8E-6#TRPBF from Linear Technology stands out as a superior choice for engineers and designers seeking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Vishay
RES ARRAY 8 RES 1K OHM 16DIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 1K OHM 2506
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 0804
Need more? Email Us
Rohm Semiconductor
2 ±5% 1MΩ 62.5mW ±200ppm/℃ 0603x2 Resistor Networks, Arrays RoHS
Lowest to $0.0292
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Lowest to $1.7463
Yageo
RES ARRAY 8 RES 22K OHM 1206
Need more? Email Us
Royal Ohm
4D03WGJ0101T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 100R datasheet, inventory, & pricing.
Lowest to $0.0175
Vishay
RES NTWRK 2 RES 10K, 10K OHM
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3759 $57.5036
9+ $11.7956 $106.1604
14+ $11.4270 $159.9780
19+ $11.0584 $210.1096
24+ $10.6898 $256.5552
32+ $9.5840 $306.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess