EN
  • EN
  • DE

8-1625963-2

Part No 8-1625963-2
Manufacturer TE Connectivity
Catalog Wirewound Resistors
Description Res Wirewound 56 Ohm 5% 10W ±50ppm/°C Aluminum Housed Solder Lug Flange Mount Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Power resistor, Wirewound
ELV Compliant
Height 9 mm
Length 17 mm
Mount Chassis Mount
Number of Resistors 1
Number of Terminations 2
Power Rating 10 W
Resistance 56 Ω
RoHS Compliant
Temperature Coefficient 50 ppm/°C
Termination Solder
Tolerance 5 %
Voltage Rating 160 V
Width 17 mm
Win Source Part Number 1152997-8-1625963-2
Categories Wirewound Resistors
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 8-1625963-2 CAD Model

Description

The 8-1625963-2 wirewound resistor is a high-quality electronic component manufactured by TE Connectivity.

  • Category: It is designed for use in a variety of applications and is popular in the wirewound resistors category.
  • Performance: The 8-1625963-2 is a high-performance resistor that is designed to provide accurate and reliable performance.
  • Resistance: With a resistance of 56 Ω.
  • Power Rating: and a power rating of 10 W, this resistor is ideal for a variety of applications.
  • Compliance: The 8-1625963-2 is RoHS compliant and ELV compliant, making it a safe and environmentally friendly option.

You May Also Be Interested in

TE Connectivity
RES CHAS MNT 8.2 OHM 5% 50W / 8.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Lowest to $4.7638
TE Connectivity
RES CHAS MNT 15 OHM 5% 50W / 15 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Lowest to $10.5286
TE Connectivity
RES CHAS MNT 20 OHM 5% 100W / 20 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Need more? Email Us
TE Connectivity
RES CHAS MNT 13.6 OHM 5% 50W / 13.6 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Lowest to $4.7638
TE Connectivity
RES CHAS MNT 18 OHM 5% 50W / 18 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Need more? Email Us
Ohmite
RES CHAS MNT 1 OHM 10% 330W / 1 Ohms ±10% 330W Wirewound Chassis Mount Resistor
Need more? Email Us
Vishay
Res Wirewound 2.4K Ohm 1% 20W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
TE Connectivity
Wirewound Resistors - Chassis Mount CJP 120W 220R 5% Lead
Need more? Email Us
Stackpole Electronics Inc.
RES 18.2 OHM 1% 0.4W AXIAL / 18.2 Ohms ±1% 0.4W Through Hole Resistor Axial Moisture Resistant Wirewound
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess