EN
  • EN
  • DE

RE75G6000C02

Part No RE75G6000C02
Manufacturer Vishay
Catalog Wirewound Resistors
Description Res Wirewound 600 Ohm 1% 30W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Wirewound
Height 15.49 mm
Length 70.64 mm
Max Operating Temperature 250 °C
Military Standard MIL-PRF-18546
Min Operating Temperature -55 °C
Packaging Bulk
Power Rating 30 W
Radiation Hardening No
Resistance 600 Ω
RoHS Compliant
Temperature Coefficient 20 ppm/°C
Tolerance 1 %
Width 28.96 mm
Win Source Part Number 1155734-RE75G6000C02
Categories Wirewound Resistors
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RE75G6000C02 CAD Model

Description

The Vishay RE75G6000C02 is a MIL-PRF-18546 compliant wirewound resistor.

  • Compliance: MIL-PRF-18546
  • Resistor Type: Wirewound
  • Resistance: 600 Ω
  • Power Rating: 30 W
  • Tolerance: 1%
  • Temperature Coefficient: 20 ppm/°C
  • Length: 70.64 mm
  • Width: 28.96 mm
  • Height: 15.49 mm
  • Operating Temperature Range: -55 °C to 250 °C
  • Packaging: Bulk

The Vishay RE75G6000C02 is a wirewound resistor that is available in bulk packaging. It is an excellent choice for use in power supplies, amplifiers, and other high-power applications.

You May Also Be Interested in

TE Connectivity
RES CHAS MNT 0.33 OHM 5% 25W / 330 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Need more? Email Us
TE Connectivity
Wirewound Resistors - Chassis Mount CJP 120W 220R 5% Lead
Need more? Email Us
TE Connectivity
RES CHAS MNT 15 OHM 5% 50W / 15 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Lowest to $10.5286
Vishay
Res Wirewound 750 Ohm 1% 25W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
TE Connectivity
RES CHAS MNT 10 OHM 5% 25W / 10 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Lowest to $4.2062
TE Connectivity
RES CHAS MNT 47 OHM 5% 500W / 47 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Need more? Email Us
TE Connectivity
RES CHAS MNT 2.2 OHM 5% 75W / 2.2 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Need more? Email Us
TE Connectivity
RES CHAS MNT 20 OHM 5% 100W / 20 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Need more? Email Us
Vishay
Res Wirewound 7.5 Ohm 1% 25W ±50ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess