EN
  • EN
  • DE

RH0257R500FE02

Part No RH0257R500FE02
Manufacturer Vishay
Catalog Wirewound Resistors
Description Res Wirewound 7.5 Ohm 1% 25W ±50ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Aluminum
Composition Wirewound
Depth 27.43 mm
Height 13.87 mm
Lead Free Lead Free
Length 26.97 mm
Max Operating Temperature 250 °C
Military Standard Not
Min Operating Temperature -55 °C
Number of Pins 2
Power Rating 25 W
Radiation Hardening No
REACH SVHC Unknown
Resistance 7.5 Ω
RoHS Compliant
Temperature Coefficient 50 ppm/°C
Termination Axial
Tolerance 1 %
Width 27.43 mm
Win Source Part Number 1182222-RH0257R500FE02
Categories Wirewound Resistors
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH0257R500FE02 CAD Model

Description

The Vishay RH0257R500FE02 resistor is a high-quality component that is designed to provide accurate and reliable performance.

  • Resistance: 7.5 Ω
  • Power Rating: 25 W
  • Material: wirewound
  • Termination: axial
  • RoHS: compliant
  • Supply and Demand: limited

You May Also Be Interested in

Stackpole Electronics Inc.
RES 18.2 OHM 1% 0.4W AXIAL / 18.2 Ohms ±1% 0.4W Through Hole Resistor Axial Moisture Resistant Wirewound
Need more? Email Us
Vishay
Res Wirewound 7.5 Ohm 1% 25W ±50ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
Stackpole Electronics Inc.
RES 10 OHM 1% 1W 2615 / 10 Ohms ±1% 1W Chip Resistor 2615 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Need more? Email Us
Stackpole Electronics Inc.
RES 1.5 OHM 1% 1W 2615 / 1.5 Ohms ±1% 1W Chip Resistor 2615 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Need more? Email Us
TE Connectivity
RES CHAS MNT 20 OHM 5% 100W / 20 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Need more? Email Us
TE Connectivity
Res Wirewound 56 Ohm 5% 10W ±50ppm/°C Aluminum Housed Solder Lug Flange Mount Tray
Need more? Email Us
TE Connectivity
RES CHAS MNT 18 OHM 5% 50W / 18 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Need more? Email Us
Vishay
Res Wirewound 1K Ohm 1% 5W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
TE Connectivity
RES CHAS MNT 10 OHM 5% 25W / 10 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Lowest to $4.2062

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess