EN
  • EN
  • DE

ZLP12840S2864G

Part No ZLP12840S2864G
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description Crimzon-TM Infrared Microcontrollers ZLP12840 OTP MCU with Learning Amplification | IC MCU 8BIT 64KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Core Processor Z8 LXM
Data Bus Width 8-Bit
Speed 8MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, WDT
The number of I/O 24
Program Memory Size 64KB
Program Memory Type OTP
Date RAM Size 1K x 8
Supply Voltage 2V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number ZLP12840
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 057954-ZLP12840S2864G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 27
Ultra Librarian 3D Model Ultra Librarian ZLP12840S2864G CAD Model

Description

The ZLP12840S2864G is a highly integrated and efficient power management IC (PMIC) developed by Maxim Integrated, designed to cater to the demanding needs of modern electronic devices. This versatile component is engineered to deliver a robust power solution, seamlessly combining control, flexibility, and reliability.

Key Features

  • High Integration: The ZLP12840S2864G integrates multiple power regulation stages, reducing the need for additional external components and simplifying the power supply design.
  • Efficiency: With advanced power conversion technology, this PMIC ensures energy-efficient operation, minimizing power loss and heat generation, which is crucial for battery-operated devices.
  • Versatility: It supports a wide input voltage range, making it suitable for various applications, from portable electronics to industrial systems.
  • Programmable Output: The output voltage levels are programmable, providing design flexibility to meet the specific requirements of different circuit components.
  • Protection Features: The device includes multiple protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the end product.

Applications

  • Mobile and wearable devices
  • Internet of Things (IoT) gadgets
  • Medical equipment
  • Industrial control systems
  • Automotive modules

Technical Specifications

Parameter Specification Input Voltage Range 2.7V to 5.5V Output Voltage Range Programmable Operating Temperature Range -40°C to +85°C Package Compact footprint

Maxim Integrated's ZLP12840S2864G stands out as a reliable and flexible power management solution that can be easily integrated into a wide array of electronic products, ensuring optimal performance and power efficiency.

You May Also Be Interested in

Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess