EN
  • EN
  • DE

4300-001LF

Part No 4300-001LF
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 200V AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Rated 200V
Current 5 A
Temperature Range - Operating -55°C ~ 125°C
Insertion Loss 15dB @ 100MHz
Case / Package Axial
Size / Dimension 0.156" Dia x 0.110" L (3.96mm x 2.79mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1527279-4300-001LF
Ultra Librarian 3D Model Ultra Librarian 4300-001LF CAD Model

Description

N

You May Also Be Interested in

TDK Corporation
CAP FEEDTHRU 22PF 20% 50V 0603
Lowest to $0.0929
TDK Corporation
CAP FEEDTHRU 1000PF 20% 50V 0805
Lowest to $0.2010
Knowles Syfer
CAP FEEDTHRU 0.033UF 100V 1806
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 5000PF 500V AXIAL
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 1000PF 20% 50V 0603
Lowest to $0.0985
Knowles Syfer
CAP FEEDTHRU 470PF 20% 100V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 47PF 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.1UF 20% 50V 1206
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 22PF 100V 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess