Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Tyco Electronics
Win Source Part Number 1244087-RT315730
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT315730 CAD Model

Description

The Tyco Electronics product is a high-quality component designed for electronic applications from Tyco Electronics.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • RoHS State: Request Verification

You May Also Be Interested in

Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 120V
Need more? Email Us
ECAD model for 2900296
Schneider Electric
POWER RELAY, TYPE C, 2 HP, 30A R
Need more? Email Us
ECAD model for 8501CO15V29
Panasonic
RELAY GEN PURPOSE SPDT 6A 60V
Need more? Email Us
ECAD model for APF30260
Schneider Electric
RELAY 600VAC 10AMP NEMA +OPTIONS
Need more? Email Us
ECAD model for 8501XDO20V53
Schneider Electric
HARMONY, MINIATURE PLUG-IN RELAY
Need more? Email Us
ECAD model for RXM3AB1JD
TE Connectivity
RELAY GEN PURPOSE SPST 5A 12V / Power Relay 12VDC 3A SPST-NO(18.2x10.2x14.7)mm THT
Need more? Email Us
ECAD model for OJT-SS-112LM,000
TE Connectivity
RELAY GEN PURPOSE SPST 25A 12V / Power Relay 12VDC 25A SPST-NO(30.4mm 16mm) THT
Need more? Email Us
ECAD model for PCFN-112D2M,000
Omron
RELAY CONTACTOR 3PST 9A 24V /
Need more? Email Us
ECAD model for J7KNA-09-01 24D
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
ECAD model for 5542712

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention