EN
  • EN
  • DE

VNL5050S5TR-E

Part No VNL5050S5TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR LOW SIDE OMINIFET 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series OMNIFET III, VIPower
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 36V (Maximum)
Supply Voltage 3.5 V ~ 5.5 V
Current - Output (Maximum) 19A
Rds On (Typ) 50 mOhm (Maximum)
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 759004-VNL5050S5TR-E
Popularity Medium
Supply and Demand Status Limited
Family Name VNL5050S5
Introduction Date January 09, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian VNL5050S5TR-E CAD Model

Description

STMicroelectronics VNL5050S5TR-E Overview

The VNL5050S5TR-E is a high-performance, automotive-grade power management integrated circuit (PMIC) from STMicroelectronics, designed to cater to the rigorous demands of automotive applications. This robust device is engineered to drive inductive loads such as relays and solenoids, making it an ideal choice for controlling actuators in automotive environments.

Key Features

  • High Output Current: The VNL5050S5TR-E can deliver a continuous output current of up to 5 A, suitable for driving a wide range of inductive loads.
  • Wide Operating Voltage Range: With an operating voltage range from 5.5 V to 36 V, it can accommodate various automotive battery voltages, including during cold crank conditions.
  • Overcurrent Protection: The device includes built-in overcurrent protection, which safeguards the IC and the load from damage due to excessive current.
  • Thermal Shutdown: Thermal shutdown with auto-restart ensures the device operates within safe temperature limits, preventing thermal runaway.
  • Low Standby Current: Its low standby current minimizes battery drain when the vehicle is not in operation, contributing to energy efficiency.
  • Diagnostic Functions: Integrated diagnostics provide feedback on the status of the load, such as open-load detection, which is essential for system monitoring and reliability.

Applications

The VNL5050S5TR-E is versatile and can be used in a variety of automotive applications, including but not limited to:

  • Automotive lighting control, such as headlights and interior lights
  • Control of motors for power windows and seats
  • Actuation of relays in power distribution systems
  • Management of solenoid valves in fuel systems

Quality and Reliability

STMicroelectronics ensures that the VNL5050S5TR-E meets the highest quality and reliability standards required for automotive components. It is AEC-Q100 qualified, which is a critical certification for automotive integrated circuits, indicating that it has passed stringent tests for temperature, humidity, and operational stress.

In summary, the VNL5050S5TR-E from STMicroelectronics is a powerful and reliable solution for driving inductive loads in automotive applications, offering protection features, diagnostic capabilities, and compliance with automotive standards for performance and durability.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3399 $53.5960
95+ $1.0995 $104.4525
145+ $1.0651 $154.4395
195+ $1.0307 $200.9865
255+ $0.9964 $254.0820
340+ $0.8933 $303.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,494 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess