EN
  • EN
  • DE

V23084-C2001-A403/1393267-6

Part No V23084-C2001-A403/1393267-6
Manufacturer Tyco Electronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP
Manufacturer Tyco Electronics
Win Source Part Number 759840-V23084-C2001-A403/1393267-6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23084-C2001-A403/1393267-6 CAD Model

Description

The V23084-C2001-A403/1393267-6 is a PCB mountable relay manufactured by Tyco Electronics. This relay is designed for various applications requiring reliable switching performance and robust construction.

Applications

  • Automotive electronics: Used in automotive systems for switching various circuits, such as lighting, engine control, and safety systems.
  • Industrial automation: Employed in industrial control panels for switching motors, valves, and other industrial equipment.
  • Telecommunications equipment: Found in telecommunications systems for signal routing and switching.
  • Power supplies: Utilized in power supplies for switching power circuits and providing isolation.
  • HVAC systems: Used in heating, ventilation, and air conditioning systems for controlling motors and other components.

Features

  • High switching capacity: Capable of handling high current and voltage loads.
  • PCB mountable: Designed for easy installation on printed circuit boards.
  • Compact size: Space-saving design for use in densely populated electronic assemblies.
  • Sealed construction: Provides protection against dust and moisture, ensuring reliable operation in harsh environments.
  • Long life expectancy: Designed for extended operational life, reducing maintenance and replacement costs.

Benefits

  • Reliable switching performance: Ensures consistent and dependable operation in critical applications.
  • Easy integration: Simplifies the design and manufacturing process with its PCB mountable design.
  • Space-saving design: Allows for more efficient use of board space, enabling smaller and more compact product designs.
  • Robust construction: Provides resistance to environmental factors, ensuring long-term reliability.
  • Reduced maintenance costs: Extends the operational life of the relay, minimizing the need for frequent maintenance and replacements.

Additional Details

The V23084 series relays are known for their robust construction and reliable performance in a wide range of applications. The specific parameters will vary based on the exact specifications of the relay, but generally includes coil voltage rating (e.g., 12V, 24V), contact current rating (e.g., 10A, 16A), and contact configuration (e.g., SPDT, DPDT). The relay is manufactured using high-quality materials to ensure long-term reliability and consistent performance.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess