EN
  • EN
  • DE

QM09N65F

Part No QM09N65F
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285817-QM09N65F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM09N65F CAD Model

Description

The QM09N65F is an N-Channel enhancement mode MOSFET from UBIQ Semiconductor, designed for efficient power switching applications. This MOSFET features a high breakdown voltage and low on-resistance, making it suitable for a variety of power electronics applications. Its robust design ensures reliability in demanding environments.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in AC-DC and DC-DC converters for efficient power conversion.
  • Power Factor Correction (PFC) Circuits: Employed in PFC circuits to improve power quality and reduce harmonic distortion.
  • Uninterruptible Power Supplies (UPS): Provides backup power in UPS systems to protect critical equipment during power outages.
  • Solar Inverters: Used to convert DC power from solar panels to AC power for grid connection.
  • Motor Drives: Employed in motor control circuits for efficient motor operation.

Features:

  • N-Channel Enhancement Mode MOSFET: Simplified gate drive requirements.
  • High Voltage Rating (650V): Suitable for high voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for higher frequency operation.
  • Avalanche Rated: Provides robustness against voltage transients.

Benefits:

  • Improved Power Efficiency: Low RDS(on) and gate charge contribute to reduced power dissipation.
  • Enhanced Thermal Performance: Lower heat generation allows for smaller heat sinks.
  • Increased Reliability: High voltage rating and avalanche capability ensure robust operation.
  • Simplified Design: N-Channel configuration simplifies gate drive circuitry.
  • Cost-Effective Solution: High performance at a competitive price point.

The QM09N65F is typically packaged in a TO-220 or similar through-hole package for easy mounting and efficient heat dissipation. The device's gate threshold voltage is precisely controlled to ensure consistent switching behavior. Maximum voltage and current ratings must be observed to prevent damage and ensure long-term reliability. This MOSFET is well-suited for applications where high efficiency, reliability, and high voltage operation are critical.

You May Also Be Interested in

Zilog
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess