EN
  • EN
  • DE

10101

Part No 10101
Manufacturer Unirise USA
Catalog Modular Cables
Description CABLE MOD 8P8C PLUG TO PLUG 4'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Modular Cables
Mfr Unirise USA
Series ClearFit™
Package Bag
Product Status Active
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 4.00' (1.22m)
Shielding Unshielded
Color Red
Features Molded Plugs
Style Cat6
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 853602-10101
Ultra Librarian 3D Model Ultra Librarian 10101 CAD Model

Description

The ClearFit™ Red Cat6 Ethernet Cable is a high-quality cable assembly designed for modular connections from Unirise USA.

  • Cable Length: 4.00' (1.22m)
  • Plugs: Molded
  • Shielding: Unshielded
  • Connections: 8p8c (RJ45, Ethernet)
  • Style: Cat6
  • Mounting Type: Free Hanging (in-line)
  • Packaging: Bag

You May Also Be Interested in

Samtec Inc.
CABLE MOD 8P8C PLUG-CABLE 6.56'
Need more? Email Us
Belden Inc.
PIGTAIL-A CAT6+ CMR RED 50FT
Need more? Email Us
Molex, LLC
ENET MMJ RJ45/RJ45 10T SHLD 4M
Need more? Email Us
Molex, LLC
CABLE MOD 8P8C JACK TO PLUG 1'
Need more? Email Us
Samtec Inc.
CABLE MOD 8P8C PLUG-PLUG 6.56'
Need more? Email Us
Samtec Inc.
SEAL RECTANGULAR RECEPTACLE ETHE
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568A 3M STRAN
Need more? Email Us
Amphenol
CABLE MOD 8P8C JACK-PLUG 4.92'
Need more? Email Us
Bulgin
PXP6037/5M00
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4382 $62.1910
12+ $10.2056 $122.4672
18+ $9.8868 $177.9624
25+ $9.5680 $239.2000
32+ $9.2492 $295.9744
42+ $8.2929 $348.3018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess