EN
  • EN
  • DE

EGVD101ELL511MM30H

Part No EGVD101ELL511MM30H
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 510UF 20% 100V RADIAL / 510 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 38mOhm @ 100kHz 2000 Hrs @ 135°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series GVD
Package Bulk
Capacitance 510 µF
Tolerance ±20%
Voltage - Rated 100 V
ESR (Equivalent Series Resistance) 38mOhm @ 100kHz
Lifetime @ Temp. 2000 Hrs @ 135°C
Temperature Range - Operating -40°C ~ 135°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 1.9 A @ 120 Hz
Ripple Current @ High Frequency 3.8 A @ 100 kHz
Lead Spacing 0.295" (7.50mm)
Size / Dimension 0.709" Dia (18.00mm)
Height - Seated (Max) 1.240" (31.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1348804-EGVD101ELL511MM30H
Ultra Librarian 3D Model Ultra Librarian EGVD101ELL511MM30H CAD Model

Description

United Chemi-Con's GVD series of capacitors is designed for automotive applications.

  • Win Source Part Number: 1348804-EGVD101ELL511MM30H
  • Package: Bulk
  • Size/Dimension: 0.709" Dia (18.00mm)
  • Height Seated: 1.240" (31.50mm)
  • Capacitance: 510 µF
  • Tolerance: ±20%
  • Rated Voltage: 100 V
  • Lifetime: 2000 Hrs @ 135°C
  • Polarization: Polarized
  • Lead Spacing: 0.295" (7.50mm)
  • ESR: 38mOhm @ 100kHz
  • Operating Temperature: -40°C to 135°C
  • AEC-Q200: Rated

You May Also Be Interested in

Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
Need more? Email Us
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess