EN
  • EN
  • DE

EKMS501VSN471MA60S

Part No EKMS501VSN471MA60S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 470UF 20% 500V SNAP / 470 µF 500 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series KMS
Package Bulk
Capacitance 470 µF
Tolerance ±20%
Voltage - Rated 500 V
Lifetime @ Temp. 3000 Hrs @ 105°C
Temperature Range - Operating -25°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 2.03 A @ 120 Hz
Ripple Current @ High Frequency 2.9029 A @ 50 kHz
Lead Spacing 0.394" (10.00mm)
Dimension 1.378" Dia (35.00mm)
Height - Seated (Max) 2.461" (62.50mm)
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0040
Other Names 565-3490,EKMS501VSN471MA60S-ND
Standard Package 200
Win Source Part Number 1067626-EKMS501VSN471MA60S
Ultra Librarian 3D Model Ultra Librarian EKMS501VSN471MA60S CAD Model

Description

The KMS series aluminum electrolytic capacitor is designed for general purpose applications.

  • Package: Bulk
  • Standard Package: 200
  • Capacitance: 470 μF
  • Tolerance: ±20%
  • Voltage - Rated: 500 V
  • Lead Spacing: 0.394" (10.00mm)
  • ESR (Equivalent Series Resistance): Not applicable
  • Lifetime @ temp.: 3000 Hrs @ 105°C
  • Polarization: Polar
  • Mounting Type: Through Hole
  • Package/Case: Radial, can - snap-in
  • Dimension: 1.378" Dia (35.00mm)
  • Alternative Parts (Cross-Reference): LGU2W471MELC, SLP471M450H9P3, 381LX471M450A052, SLPX471M400E4P3, EKMM401VSN471MR50T, and ECO-S2GA471EA
  • Temperature Range - Operating: -25°C ~ 105°C
  • ECCN: EAR99
  • MSL Level: Not applicable
  • REACH Status: REACH unaffected
  • HTSUS: 8532.22.0040
  • Manufacturer: United Chemi-Con
  • Other Names: 565-3490 and EKMS501VSN471MA60S-ND
  • Ripple Current @ low frequency: 2.03 A @ 120 Hz
  • Ripple Current @ high frequency: 2.9029 A @ 50 kHz

You May Also Be Interested in

Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176
Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess