EN
  • EN
  • DE

EKMW451VSN221MR25S

Part No EKMW451VSN221MR25S
Manufacturer United Chemi-Con
Catalog OEM Souring
Description 450Volts 220uF 30X25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466763-EKMW451VSN221MR25S
Manufacturer United Chemi-Con
Package Bulk
Product Status Active
Capacitance 220µF
Tolerance ±20%
Voltage - Rated 450V
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature -25°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 1.15 A @ 120 Hz
Ripple Current @ High Frequency 1.6445 A @ 50 kHz
Lead Spacing 0.394" (10.00mm)
Size / Dimension 1.181" Dia (30.00mm)
Height - Seated (Max) 1.083" (27.50mm)
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In
Ultra Librarian 3D Model Ultra Librarian EKMW451VSN221MR25S CAD Model

Description

The EKMW451VSN221MR25S is a high-performance electronic component designed by United Chemi-Con, a leading manufacturer of capacitors. This component, which falls under the Miscellaneous category, is an aluminum electrolytic capacitor with a rating of 450 Volts and 220uF, measuring 30X25 in dimensions. United Chemi-Con's expertise in capacitor technology is showcased through the EKMW451VSN221MR25S's design, which is engineered to provide reliable and long-lasting performance in a variety of electronic circuits. Its high voltage rating and capacitance make it an ideal choice for applications requiring energy storage, filtering, and voltage smoothing in high-power environments. The commitment of United Chemi-Con to quality and innovation is evident in this capacitor, ensuring optimal performance in demanding applications such as power supply units, industrial machinery, and renewable energy systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Altera
FPGA
Lowest to $931.3433
Altera
non-volatile FPGA 246 I/O
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess