EN
  • EN
  • DE

EKY-250ETE102MK20S

Part No EKY-250ETE102MK20S
Manufacturer United Chemi-Con
Catalog Capacitors
Description CAP ALUM 1000UF 20% 25V RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsAluminum Electrolytic Capacitors
Mfr Chemi-Con
Series KY
Packaging Cut Tape (CT)Tape & Box (TB)
Part Status Active
Capacitance 1000 μF
Tolerance ±20%
Voltage - Rated 25 V
Lifetime @ Temp. 10000 Hrs @ 105°C
Operating Temperature -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 1.14 A @ 120 Hz
Ripple Current @ High Frequency 1.9 A @ 100 kHz
Impedance 35 mOhms
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 0.846" (21.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
Base Product Number EKY-250E
Ultra Librarian 3D Model Ultra Librarian EKY-250ETE102MK20S CAD Model

You May Also Be Interested in

Panasonic
CAP ALUM POLY 6.8UF 20% 16V SMD
Lowest to $0.3545
Panasonic
CAP ALUM 470UF 20% 10V SMD
Need more? Email Us
Panasonic
CAP ALUM 100UF 20% 63V SMD
Lowest to $0.2934
AVX Corporation
CAP TANT 0.22UF 10% 20V 0805
Lowest to $0.1363
AVX Corporation
CAP TANT 68UF 10% 25V 2924
Lowest to $2.7273
Panasonic
CAP ALUMHYB 100UF 20% 50V SMD
Lowest to $0.7090
Vishay
CAP TANT 100UF 20% 40V SMD
Lowest to $38.1818
Panasonic
CAP ALUM 470UF 20% 35V SMD
Lowest to $2.5881
Panasonic
CAP ALUM 100UF 20% 6.3V SMD
Lowest to $2.7273

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2508 $50.1600
490+ $0.2058 $100.8420
755+ $0.1994 $150.5470
1,040+ $0.1930 $200.7200
1,345+ $0.1865 $250.8425
1,795+ $0.1672 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,080 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess