EN
  • EN
  • DE

CHA2069-QDG/21

Part No CHA2069-QDG/21
Manufacturer United Monolithic Semiconductors
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer United Monolithic Semiconductors
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820451-CHA2069-QDG/21
Ultra Librarian 3D Model Ultra Librarian CHA2069-QDG/21 CAD Model

Description

The CHA2069-QDG/21, manufactured by United Monolithic Semiconductors (UMS), is a highly integrated Gallium Arsenide (GaAs) monolithic microwave integrated circuit (MMIC) designed for a variety of communication and radar applications. This device operates primarily in the Ka-band frequency range, offering excellent performance in terms of gain, noise figure, and power output.

Applications:

  • Ka-Band Communication Systems: Suitable for use in satellite communication uplinks and downlinks.
  • Radar Systems: Employed in radar transceivers for object detection and tracking.
  • Test and Measurement Equipment: Used as a building block in signal generators and spectrum analyzers.
  • Point-to-Point Radio Links: Enables high-bandwidth communication over short to medium distances.
  • Military Applications: Integrated into various defense communication and radar systems.

Features:

  • High Gain: Provides substantial signal amplification for improved link budget.
  • Low Noise Figure: Minimizes noise contribution, ensuring high signal-to-noise ratio.
  • Ka-Band Operation: Designed specifically for operation in the Ka-band frequency range.
  • Compact Size: Small form factor allows for integration into space-constrained systems.
  • Monolithic Design: GaAs MMIC construction ensures high reliability and repeatability.

Benefits:

  • Improved System Performance: Enhances the overall performance of communication and radar systems.
  • Reduced System Complexity: Integrated design simplifies system integration and reduces component count.
  • Lower Power Consumption: Optimized for efficient power usage, minimizing heat dissipation.
  • Increased Reliability: GaAs MMIC technology provides excellent long-term reliability.
  • Cost-Effective Solution: Offers a competitive solution for Ka-band applications.

Additional Details:

The CHA2069-QDG/21 is typically packaged in a QFN (Quad Flat No-leads) package for easy surface mounting. It requires careful impedance matching for optimal performance. The device is designed to operate with a specific DC bias voltage, and appropriate biasing circuitry is essential for proper operation. It is also important to consider thermal management when designing with this device, as it can generate heat during operation.

The CHA2069-QDG/21 from UMS is a robust and versatile MMIC that is well-suited for a wide range of Ka-band applications. Its high gain, low noise figure, and compact size make it an excellent choice for designers looking to achieve high performance in demanding environments.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5377 $75.0754
4+ $30.8001 $123.2004
6+ $29.8376 $179.0256
8+ $28.8750 $231.0000
11+ $27.9126 $307.0386
14+ $25.0251 $350.3514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,647 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess