EN
  • EN
  • DE

PBLS2022D,115

Part No PBLS2022D,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS PNP PREBIAS/PNP 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 PNP Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 1.8A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 20V
Resistor - Base (R1) (Ohms) 4.7k
Resistor - Emitter Base (R2) (Ohms) 4.7k
Typical Gain (hFE) (Min) 30 @ 10mA, 5V / 200 @ 1A, 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 210mV @ 100mA, 1.8A
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 130MHz
Maximum Power Dissipation 760mW
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1086367-PBLS2022D,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBLS2022D,115 CAD Model

Description

The Nexperia PBLS2022D,115 is a 1 PNP Pre-Biased, 1 PNP transistor with a frequency transition of 130MHz.

  • Frequency Transition: 130MHz
  • Resistor - Base (R1) (Ohms): 4.7k
  • Resistor - Emitter Base (R2) (Ohms): 4.7k
  • Maximum Current Collector: 100mA, 1.8A
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 20V
  • Maximum Power Dissipation: 760mW
  • Maximum Vce (sat): 150mV @ 500μA, 10mA / 210mV @ 100mA, 1.8A
  • Collector Cut-off Current (Max): 1μA, 100nA
  • Typical Gain (hFE) (Min): 30 @ 10mA, 5V / 200 @ 1A, 2V
  • Category: Discrete Semiconductor Products
  • Status: Active
  • Supply and Demand Status: Balanced

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-963
Lowest to $0.2038
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-363
Lowest to $0.1165
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V US6
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.2183
NXP / Nexperia
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA PEMB19 - SMALL SIGN
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess