Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-220F
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 721295-10N65
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10N65 CAD Model

Description

The UTC 10N65 is a high-voltage N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for high-efficiency power switching applications. Manufactured by Unisonic Technologies Co., Ltd. (UTC), this MOSFET features a robust design and is suitable for various applications where high voltage and high current capabilities are required.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as a switching element in SMPS circuits for efficient power conversion.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve the power factor of electronic devices.
  • LED Lighting: Integrated into LED drivers to provide stable and efficient power to LED lighting systems.
  • Motor Control: Utilized in motor control circuits for controlling the speed and direction of motors.
  • DC-DC Converters: Applied in DC-DC converters to step-up or step-down voltage levels in electronic circuits.

Features:

  • High Voltage Capability: With a drain-source voltage (Vds) rating of 650V, it can handle high-voltage applications.
  • Low On-Resistance (RDS(on)): Provides low RDS(on) for efficient power switching and reduced power losses.
  • Fast Switching Speed: Offers fast switching speeds for high-frequency applications.
  • Avalanche Energy Rated: Capable of withstanding avalanche energy, enhancing reliability.
  • High Ruggedness: Designed for robust performance in harsh environmental conditions.
  • Isolated Package: Isolated TO-220 package for ease of mounting.

Benefits:

  • High Efficiency: Reduces power losses and improves the overall efficiency of power electronic systems.
  • Reliable Performance: Ensures stable and reliable operation in demanding applications.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, simplifying thermal management.
  • Simplified Design: Easier to integrate into various circuit designs due to its standard package and specifications.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it suitable for a wide range of applications.

Additional Details:

The UTC 10N65 has a continuous drain current (Id) rating of 10A and a pulsed drain current rating of 30A. It features a gate-source voltage (Vgs) rating of ±30V and an operating junction temperature range of -55°C to +150°C. The package type is TO-220. The gate threshold voltage is typically between 2V and 4V. This MOSFET uses an advanced trench technology to minimize on-state resistance. It also offers protection against over-voltage and over-current conditions. It complies with RoHS standards.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3388 $50.8200
360+ $0.2780 $100.0800
560+ $0.2693 $150.8080
770+ $0.2606 $200.6620
995+ $0.2519 $250.6405
1,330+ $0.2259 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,400 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention