Products specifications

RoHS State Request Verification
Manufacturer UTC
Win Source Part Number 1121287-14N50
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 14N50 CAD Model

Description

The 14N50 is an electronic component manufactured by UTC.

  • Manufacturer: UTC
  • Popularity: Medium
  • Supply and Demand: Limited
  • Win Source Part Number: 1121287
  • Category: Uncategorized
  • Manufacturer Homepage: www.utc-ic.com
  • RoHS State: Request verification

You May Also Be Interested in

Analog Microelectronics
300mA CMOS LDO with RESET Function
Need more? Email Us
ECAD model for AME1300BEQA300Z
Analog Devices Inc.
Precision, Ultralow Noise, RRIO, Zero-Drift Op Amp | IC OPAMP ZERO-DRIFT 1CIRC 8LFCSP
Lowest to $6.5194
ECAD model for ADA4528-1ACPZ-R7
Analog Microelectronics
600mA CMOS LDO
Need more? Email Us
ECAD model for AME88051EGT
Analog Devices Inc.
Protected Analog Switches
Lowest to $535.2941
ECAD model for AD7512DITQ
Texas Instruments
10/8/12-BIT HIGH SPEED 2.7 V microPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER
Lowest to $7.6288
ECAD model for ADS7829I
Wurth Electronics Inc
WL-SMRW SMD chip LED reverse mount mono-color waterclear | LED YELLOW CLEAR 1206 SMD
Lowest to $0.4575
ECAD model for 156120YS75300
Analog Devices Inc.
2.7 V to 5.5 V, Serial-Input, Voltage-Output, 16-Bit DACs
Need more? Email Us
ECAD model for AD5542JRZ
NXP / Nexperia
Octal buffer/line driver 3-State
Lowest to $0.5653
ECAD model for 74LV244D
Analog Devices Inc.
Complete Very High Speed Sample-and-Hold Amplifier
Need more? Email Us
ECAD model for AD783AQ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention