EN
  • EN
  • DE

LD1117L-3.3V-A SOT-89

Part No LD1117L-3.3V-A SOT-89
Manufacturer UTC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069140-LD1117L-3.3V-A SOT-89
Categories OEM Parts(J-L)
Manufacturer UTC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD1117L-3.3V-A SOT-89 CAD Model

Description

The UTC LD1117L-3.3V-A is a low dropout (LDO) voltage regulator providing a fixed 3.3V output. It is designed for applications requiring a stable and efficient 3.3V supply with low dropout voltage. The 'SOT-89' designation indicates the surface-mount package style. UTC (Unisonic Technologies Co., Ltd.) is a manufacturer of power management and analog integrated circuits.

Applications:

  • Microcontroller power supplies
  • Logic power supplies
  • Post regulators for switching power supplies
  • Battery-powered devices
  • Portable equipment
  • Noise-sensitive circuits

Features:

  • Fixed 3.3V output voltage: Provides a precise and stable 3.3V output.
  • Low dropout voltage: Operates with a small difference between input and output voltage, extending battery life.
  • Output current of 100mA: Suitable for low to medium current applications.
  • Internal thermal overload protection: Prevents damage due to excessive heat.
  • Short circuit protection: Protects the regulator and connected circuitry from short circuits.
  • SOT-89 package: Compact surface-mount package.

Benefits:

  • Stable 3.3V output: Ensures proper operation of connected devices.
  • Efficient power conversion: Low dropout voltage improves efficiency and extends battery life.
  • Overload protection: Protects the regulator and connected circuitry from damage.
  • Compact size: SOT-89 package allows for use in space-constrained applications.
  • Easy to use: Requires minimal external components.

Additional Details:

The LD1117L-3.3V-A in the SOT-89 package is a three-terminal device with input, output, and ground pins. The low dropout voltage allows the regulator to maintain a stable 3.3V output even when the input voltage is only slightly higher than 3.3V. A bypass capacitor is recommended on both the input and output to improve stability and transient response. The thermal resistance of the SOT-89 package should be considered when determining the maximum power dissipation. The operating temperature range is typically from 0°C to +125°C. Refer to the datasheet for pin assignments and detailed specifications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess