Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1218336-MC33272
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33272 CAD Model

Description

The MC33272 is a low-noise, high-performance dual operational amplifier (op-amp) manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for a wide range of audio and instrumentation applications requiring precision amplification and filtering.

Applications:

  • Audio Amplifiers: Used in audio preamplifiers, headphone amplifiers, and active filters for audio signal processing.
  • Instrumentation Amplifiers: Employed in instrumentation amplifiers for amplifying small signals from sensors and transducers.
  • Active Filters: Used in active filters for signal conditioning and noise reduction.
  • Voltage Followers: Implemented as voltage followers for buffering signals and impedance matching.
  • Signal Conditioning: Utilized for signal conditioning in various electronic circuits.

Features:

  • Dual Op-Amp: Contains two independent operational amplifiers in a single package.
  • Low Noise: Designed for low-noise operation, minimizing unwanted noise in amplified signals.
  • High Gain Bandwidth Product: Offers a high gain bandwidth product, enabling high-frequency amplification.
  • High Slew Rate: Features a high slew rate, allowing for fast response to input signals.
  • Low Input Offset Voltage: Exhibits a low input offset voltage, minimizing errors in amplified signals.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, providing flexibility in circuit design.

Benefits:

  • Improved Signal Quality: Provides high-quality amplification with low noise and distortion, resulting in improved signal quality.
  • Versatile Functionality: Suitable for a wide range of applications due to its high performance and flexibility.
  • Simplified Circuit Design: The dual op-amp configuration simplifies circuit design by providing two amplifiers in a single package.

Additional Details:

The MC33272 requires a dual power supply (positive and negative voltage). Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The datasheet contains detailed information on electrical characteristics, timing specifications, and application circuits. The MC33272 is often available in various package types, such as DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit).

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2671 $50.7490
460+ $0.2192 $100.8320
710+ $0.2124 $150.8040
975+ $0.2055 $200.3625
1,260+ $0.1987 $250.3620
1,685+ $0.1781 $300.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 190 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention