EN
  • EN
  • DE

SI2306/AO3406

Part No SI2306/AO3406
Manufacturer UTC
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer UTC
Win Source Part Number 374373-SI2306/AO3406
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI2306/AO3406 CAD Model

Description

The SI2306 and AO3406 are N-Channel enhancement mode MOSFETs. While often sold under slightly different naming conventions based on manufacturer preferences (SI2306 for Vishay, AO3406 for Alpha and Omega Semiconductor), they are generally considered pin-to-pin compatible in many applications.

Applications

  • DC-DC converters
  • Load switches
  • Battery-powered systems
  • Power management in portable devices
  • Motor control circuits

Features

  • Low on-resistance (RDS(on)): Minimizes power loss and heat generation. The specific RDS(on) values vary depending on the gate-source voltage (VGS) and temperature but are typically very low.
  • Low gate charge (Qg): Enables fast switching speeds and reduces gate drive requirements.
  • Logic-level gate drive: Allows direct drive from low-voltage logic circuits, simplifying design and reducing component count.
  • Avalanche rated: Provides robust performance in applications with inductive loads.
  • RoHS compliant: Ensures environmental compliance.

Benefits

  • Improved efficiency: The low RDS(on) minimizes power dissipation, leading to higher efficiency in power conversion applications.
  • Extended battery life: Lower power consumption translates to longer battery life in portable devices.
  • Reduced heat generation: Minimizes the need for heat sinks, saving space and cost.
  • Simplified circuit design: Logic-level gate drive simplifies interfacing with microcontrollers and other digital circuits.
  • Enhanced reliability: Avalanche rating provides protection against voltage transients.

Additional Details

These MOSFETs are typically available in surface-mount packages, such as SOT-23. The drain-source voltage (VDS) rating is usually around 30V, and the continuous drain current (ID) rating varies depending on the specific manufacturer and package, typically between 3A and 5A. Gate threshold voltage (VGS(th)) is typically between 1V and 3V. They are designed for low-side switching applications. Careful consideration of thermal management is important when operating at higher currents. Consult the specific datasheet from Vishay (SI2306) or Alpha and Omega Semiconductor (AO3406) for precise electrical characteristics and thermal performance data.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess