EN
  • EN
  • DE

UT4446G-S08-R

Part No UT4446G-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278525-UT4446G-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT4446G-S08-R CAD Model

Description

The UT4446G-S08-R is a P-Channel Power MOSFET from Unisonic Technologies Co., Ltd (UTC). This MOSFET is designed for load switching applications requiring low on-resistance and efficient power handling. It's commonly used in power management, DC-DC conversion, and motor control circuits.

Applications

  • Load Switching
  • Power Management
  • DC-DC Converters
  • Motor Control
  • Battery Management Systems

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Lead-Free Package: Complies with environmental regulations.
  • Small Outline Package (SOP-8): Facilitates easy assembly.

Benefits

  • High Efficiency: Low RDS(on) minimizes conduction losses.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation.
  • Fast Switching: Enables higher operating frequencies and smaller component sizes.
  • Robust Operation: Avalanche rating provides protection against voltage spikes.
  • Reduced System Cost: High efficiency reduces the need for bulky heat sinks.
  • Environmentally Friendly: Lead-free package complies with RoHS standards.

Additional Details

The UT4446G-S08-R is a P-channel enhancement mode power MOSFET housed in an SOP-8 package. Its primary feature is its low on-state resistance (RDS(on)), which minimizes power dissipation and increases overall efficiency. The low gate charge (Qg) reduces switching losses, allowing for higher switching frequencies and improved transient response. The device is avalanche rated, providing robustness against voltage spikes and ensuring reliable operation. The SOP-8 package allows for efficient heat dissipation and easy assembly on printed circuit boards. This MOSFET is suitable for a wide range of applications, including load switching, power management, and DC-DC conversion.

Specifications:

  • Drain-Source Voltage (VDS): -30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -4.5A
  • On-Resistance (RDS(on)): 45 mΩ (at VGS = -10V)
  • Total Gate Charge (Qg): 10 nC (at VGS = -10V)

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess