Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396803-UTC78D05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC78D05 CAD Model

Description

The UTC78D05 is a three-terminal positive voltage regulator providing a fixed +5V output voltage. It's likely a variant of the standard 7805 series regulators, possibly with improved specifications or packaging. Manufactured by UTC (Unisonic Technologies Co., Ltd.), it is used in diverse applications needing a stable 5V supply.

Applications

  • Microcontroller Power Supply: Providing a regulated 5V power source for microcontrollers and other digital circuits.
  • Linear Voltage Regulation: Stepping down and regulating a higher voltage to a stable 5V.
  • Power Supplies for Small Devices: Supplying power to small electronic devices and sensors.
  • Battery Charging Circuits: Providing a controlled voltage for charging batteries.
  • General Purpose Voltage Regulation: Suitable for various applications requiring a regulated 5V supply.

Features

  • Fixed 5V Output: Provides a stable and accurate 5V output voltage.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to overheating.
  • Short Circuit Current Limiting: Limits the output current during short circuit conditions.
  • High Input Voltage Range: Operates with a relatively wide input voltage range.
  • Low Output Noise: Minimizes noise on the output voltage.

Benefits

  • Stable Power Supply: Ensures a reliable and stable 5V power supply for sensitive electronic components.
  • Overload Protection: Prevents damage to the regulator and connected circuitry from overloads.
  • Simplified Circuit Design: Requires few external components for operation.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation needs.
  • Improved System Performance: Stable voltage output leads to improved performance and reliability of the connected devices.

Additional Details

The UTC78D05 typically requires an input voltage higher than 5V, usually between 7V and 25V. A heat sink might be required depending on the input voltage and output current. The datasheet will provide detailed electrical characteristics, thermal specifications, and recommended application circuits. The ā€˜D’ in the part number might signify a different package or tolerance compared to standard 7805 series.

YouĀ MayĀ AlsoĀ BeĀ InterestedĀ in

STMicroelectronics
Lowest to $21.8373
ECAD model for U705
ON Semiconductor
Need more? Email Us
ECAD model for U1540G
Vishay
Need more? Email Us
ECAD model for U5546NL
Atmel
Need more? Email Us
ECAD model for U3810BM-AFNG3
Yamaha
Lowest to $21.6432
ECAD model for YGV638-VZ
Yamaha
Need more? Email Us
ECAD model for YME285-D
Toshiba Semiconductor and Storage
Lowest to $0.3661
ECAD model for U05J4B48
Yamaha
Need more? Email Us
ECAD model for YM3815-H
Yamaha
Surround Processor
Need more? Email Us
ECAD model for YM7128B

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention