Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396815-UTC78D09
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC78D09 CAD Model

Description

The UTC78D09 is a three-terminal positive voltage regulator designed to provide a fixed +9V output. Manufactured by UTC (Unisonic Technologies Co., Ltd.), it is part of the 78xx series regulators and is commonly used in applications requiring a stable 9V power supply.

Applications

  • Microcontroller Power Supply: Providing a stable 9V power source for microcontrollers and related digital circuits.
  • Sensor Power Supply: Powering various sensors and transducers that require a 9V supply.
  • Analog Circuitry: Providing a stable voltage for analog circuits and operational amplifiers.
  • Communication Equipment: Used in communication equipment requiring a regulated 9V supply.
  • General Purpose Voltage Regulation: Suitable for any application needing a regulated 9V supply.

Features

  • Fixed 9V Output: Provides a stable and accurate 9V output voltage.
  • Internal Thermal Overload Protection: Protects the regulator from overheating and potential damage.
  • Short Circuit Current Limiting: Limits the output current during short circuit conditions, preventing damage.
  • High Input Voltage Range: Operates over a relatively wide range of input voltages.
  • Low Output Noise: Minimizes noise on the output voltage, ensuring clean power for sensitive circuits.

Benefits

  • Stable Power Supply: Ensures a consistent and reliable 9V supply for connected devices.
  • Overload Protection: Prevents damage to the regulator and connected circuitry from overloads or short circuits.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit design and reducing costs.
  • Cost-Effective Solution: Provides an efficient and cost-effective solution for voltage regulation needs.
  • Improved System Performance: Stable voltage output leads to improved performance and reliability of connected components.

Additional Details

The UTC78D09 typically requires an input voltage higher than 9V, usually between 11V and 25V. A heat sink might be required depending on the load current and input voltage to prevent overheating. Consult the datasheet for detailed electrical characteristics, thermal specifications, and recommended application circuits. The 'D' in the part number likely indicates a specific package or tolerance compared to the standard 7809 series.

You May Also Be Interested in

ELAN Microelectronics
Need more? Email Us
ECAD model for U8811-DB101QXQ
Atmel
Need more? Email Us
ECAD model for U4314B-AFPG3
ELAN Microelectronics
Need more? Email Us
ECAD model for U8811-LW104H
STMicroelectronics
Need more? Email Us
ECAD model for U14AN50
Atmel
Need more? Email Us
ECAD model for U4223B-CFSG3
Toshiba Semiconductor and Storage
HIGH EFFICIENCY DIODE (SWITCHING TYPE POWER SUPPLY, CONVERTER & CHOPPER APPLICATIONS)
Need more? Email Us
ECAD model for U5DL2C48A
Protek Devices
Need more? Email Us
ECAD model for U0402FC36C-T710-2
Atmel
Lowest to $5.8432
ECAD model for U2790B-MFPGB
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA117KMQB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1928 $65.5520
820+ $0.1578 $129.3960
1,275+ $0.1527 $194.6925
1,755+ $0.1475 $258.8625
2,255+ $0.1436 $323.8180
3,035+ $0.1280 $388.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,730 pieces
MOQ: 340 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention