EN
  • EN
  • DE

UA117KMQB

Part No UA117KMQB
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 384947-UA117KMQB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA117KMQB CAD Model

Description

The UA117KMQB is a precision adjustable voltage regulator manufactured by ON Semiconductor (formerly Fairchild Semiconductor). This device provides excellent line and load regulation and is designed for a wide range of applications requiring stable and adjustable output voltages.

Applications

  • Power supplies: Provides regulated voltage for various electronic circuits.
  • Instrumentation: Used in test and measurement equipment for precise voltage control.
  • Battery chargers: Regulates charging voltage for batteries.
  • Adjustable voltage references: Serves as a stable and adjustable voltage reference in circuits.
  • Microprocessor power: Can be used to provide regulated power to microprocessors and microcontrollers.

Features

  • Adjustable output voltage: Output voltage can be adjusted from 1.2V to 37V.
  • High precision: Provides excellent line and load regulation.
  • Short-circuit protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal overload protection: Prevents damage from overheating.
  • Output transistor safe-area compensation: Enhances reliability and prevents damage.
  • Low standby current: Minimizes power consumption when the output is not actively supplying current.
  • 3-Terminal regulator: Simple to use with minimal external components.
  • Excellent transient response: Provides a stable output voltage even under rapidly changing load conditions.

Benefits

  • Stable and precise voltage regulation: Ensures reliable operation of connected circuits.
  • Flexibility in output voltage selection: Adjustable output voltage allows for use in a wide range of applications.
  • Protection against damage: Short-circuit and thermal overload protection enhance reliability.
  • Easy to use: Requires minimal external components for operation.
  • Energy efficient: Low standby current minimizes power consumption.

Additional Details

The UA117KMQB typically requires two external resistors to set the desired output voltage. The output voltage is determined by the ratio of these resistors. The device is available in various package options, including TO-252 and surface mount packages. Specific operating parameters, such as maximum input voltage, output current, and power dissipation, can be found in the device datasheet. Derating curves should be consulted to ensure safe operation at elevated temperatures. External capacitors may be required at the input and output for stability. The part is manufactured to military specifications and undergoes rigorous testing and qualification processes to ensure high reliability and performance in demanding environments. Refer to the official datasheet for specific values and performance curves.

This adjustable voltage regulator is a reliable and versatile component for applications requiring precise and adjustable voltage regulation. Its comprehensive protection features and ease of use make it a popular choice for a wide range of electronic circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $0.9385
Atmel
Need more? Email Us
AMIS
Need more? Email Us
Atmel
Need more? Email Us
KEC
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $0.9794
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess