EN
  • EN
  • DE

UTC78D09L-TN3-R

Part No UTC78D09L-TN3-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396819-UTC78D09L-TN3-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC78D09L-TN3-R CAD Model

Description

The UTC78D09L-TN3-R is a three-terminal positive voltage regulator manufactured by Unisonic Technologies Co., Ltd. (UTC). This component is a part of the UTC78D series, specifically designed to provide a fixed 9V output voltage. The "-TN3-R" suffix usually indicates specific packaging or tape and reel options for automated assembly processes. It's employed to guarantee a stable voltage supply for various electronic circuits, safeguarding sensitive components from potential voltage variations. Its robust construction coupled with built-in protection mechanisms makes it a dependable choice for diverse applications.

Applications

  • Power supply for microcontrollers in embedded systems.
  • Voltage regulation in audio equipment such as amplifiers and mixers.
  • Use in consumer electronics like DVD players and gaming consoles.
  • Voltage stabilization for industrial control systems requiring a consistent 9V supply.
  • Power management in battery-powered devices and portable equipment.

Features

  • Fixed 9V output voltage: Delivers a stable and precisely regulated 9V DC output.
  • Low dropout voltage: Maintains efficient regulation even with input voltage close to the output voltage.
  • Short-circuit protection: Prevents damage to the regulator and connected circuits from short circuits.
  • Thermal overload protection: Protects against overheating and potential failure due to excessive power dissipation.
  • Overvoltage protection: Shuts down the regulator when input voltage exceeds safe operating limits.
  • High ripple rejection: Minimizes output voltage fluctuations caused by input voltage ripple.

Benefits

  • Provides a stable and reliable power supply: Ensures consistent performance of connected electronic devices.
  • Protects against electrical damage: Shields sensitive electronic components from voltage spikes and fluctuations.
  • Simplifies circuit design: Reduces the requirement for external voltage regulation components.
  • Enhances system reliability: Improves the overall durability and longevity of electronic products.
  • Cost-effective voltage regulation: Offers a dependable solution at an economical price point.

Additional Details

The UTC78D09L-TN3-R typically comes in a TO-252 or similar surface-mount package, with the "-TN3-R" likely designating Tape and Reel packaging for automated assembly. The input voltage generally falls within the range of 11.5V to 30V, although this can differ based on specific datasheet revisions. The output current is commonly rated up to 1A, and thermal management is crucial for safe operation. A heat sink may be required depending on the power dissipation. The typical operating temperature range is -40°C to +125°C. Consulting the official UTC datasheet is crucial for obtaining the most accurate and current specifications. Input and output bypass capacitors are often recommended for enhanced stability and improved transient response.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,970 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess