EN
  • EN
  • DE

FBM0603-121E

Part No FBM0603-121E
Manufacturer Venkel
Catalog OEM Parts (F - I)
Description Multi-Layer Ferrite Bead; 0603; 120R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058594-FBM0603-121E
Categories OEM Parts(F-I)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FBM0603-121E CAD Model

Description

The FBM0603-121E is a ferrite bead manufactured by Venkel. It is a surface-mount component designed to suppress high-frequency noise in electronic circuits. Ferrite beads are commonly used to filter out unwanted electromagnetic interference (EMI) and radio frequency interference (RFI) from power lines and signal lines.

Applications

  • Power Supplies: Used to filter noise from power lines and improve power quality.
  • Data Lines: Employed to suppress noise on data transmission lines, such as USB and Ethernet cables.
  • Audio Circuits: Used to reduce noise in audio signals and improve sound quality.
  • Digital Circuits: Applied to suppress noise in digital circuits and prevent signal degradation.
  • Consumer Electronics: Found in a wide range of consumer electronics, including smartphones, tablets, and laptops.

Features

  • Small Size: Designed for compact electronic devices.
  • High Impedance: Provides effective noise suppression at high frequencies.
  • Surface Mount Design: Easy to integrate into automated assembly lines.
  • Low DC Resistance: Minimizes power loss in the circuit.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits

  • Noise Reduction: Effectively suppresses high-frequency noise and improves signal quality.
  • Improved Performance: Enhances the performance of electronic circuits by reducing interference.
  • Simplified Circuit Design: Facilitates easier integration into circuit designs.
  • Increased Reliability: Prevents signal degradation and improves the reliability of electronic devices.
  • Reduced EMI/RFI: Helps to meet regulatory requirements for electromagnetic compatibility.

Additional Details

The FBM0603-121E is typically available in a standard 0603 case size. It is constructed using ferrite materials to provide high impedance at high frequencies. The bead is designed to be easily soldered onto a printed circuit board (PCB) using standard reflow soldering techniques. Its electrical characteristics, such as impedance versus frequency, DC resistance, and rated current, can be found in the manufacturer's datasheet. Venkel provides comprehensive support for selecting the appropriate ferrite bead for specific applications. The FBM0603-121E is a cost-effective solution for noise suppression in a wide range of electronic devices.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Lowest to $6.0469
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess