The VIA VT6526 is a highly integrated Fast Ethernet controller, commonly used in various embedded systems, network appliances, and desktop computers. It provides a cost-effective and efficient solution for 10/100Mbps Ethernet connectivity. The controller integrates both the Media Access Controller (MAC) and the Physical Layer (PHY), simplifying design and reducing the bill of materials. The VT6526 is designed for ease of integration and reliable performance in diverse networking environments.
Applications
- Embedded systems requiring network connectivity
- Network Interface Cards (NICs) for desktop PCs
- Network appliances such as routers, switches, and firewalls
- Industrial automation equipment
- Thin client devices
Features
- Integrated 10/100Mbps MAC and PHY: Reduces component count and simplifies board layout.
- IEEE 802.3u Compliance: Ensures interoperability with other Ethernet devices.
- Auto-Negotiation Support: Automatically detects and configures connection speed and duplex mode for optimal performance.
- Full-Duplex Operation at 10/100Mbps: Enables simultaneous data transmission and reception.
- Half-Duplex Operation with Back-Pressure Flow Control: Manages network congestion and prevents data loss.
- Wake-on-LAN (WoL) Support: Allows remote power-on of systems.
- PCI Interface: Provides a standard interface for connection to host systems.
- Low Power Consumption: Suitable for power-sensitive embedded applications.
Benefits
- Cost-Effectiveness: Reduces the overall system cost due to its integrated design.
- Easy Integration: Simplifies the design process, reducing time-to-market.
- High Performance: Supports full-duplex operation for enhanced network throughput.
- Reliability: Complies with IEEE standards for network interoperability.
- Power Efficiency: Suitable for battery-powered and energy-conscious applications.
- Remote Management: Wake-on-LAN feature enhances remote system management capabilities.
Additional Details
The VT6526 typically connects to a host system using a PCI interface. It is compatible with a variety of operating systems, including Windows and Linux. The package type is commonly QFP or LQFP. It also incorporates power management features to reduce energy consumption when idle. Specific voltage requirements and operating temperature ranges should be verified from the product datasheet.