EN
  • EN
  • DE

VT8233A CD

Part No VT8233A CD
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400363-VT8233A CD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT8233A CD CAD Model

Description

The VIA VT8233A CD is a Southbridge chipset component, typically found in older PC motherboards. It provides essential input/output (I/O) functions, enabling communication between the CPU, memory, and peripheral devices. It's part of a two-chip solution, working in conjunction with a Northbridge chipset to manage core system operations.

Applications

  • Desktop PCs: Provides I/O functionality for legacy desktop computers.
  • Embedded Systems: Integrates I/O capabilities into industrial and embedded platforms.
  • Legacy Motherboards: Used in motherboards designed for older processor generations.

Features

  • Integrated IDE Controller: Supports parallel ATA (PATA) hard drives and optical drives.
  • USB 2.0 Support: Provides high-speed USB connectivity for peripherals.
  • AC'97 Audio Controller: Enables audio output and input capabilities.
  • PCI Interface: Supports peripheral component interconnect (PCI) slots for expansion cards.
  • LPC Interface: Provides connectivity for legacy I/O devices such as serial and parallel ports.
  • Integrated RTC: Includes a Real-Time Clock for timekeeping.

Benefits

  • Comprehensive I/O Support: Offers a wide range of connectivity options for peripherals.
  • Cost-Effective Solution: Provides a balance of features and affordability for older systems.
  • Compatibility with Legacy Devices: Supports older standards, ensuring compatibility with existing hardware.

Additional Details

The VT8233A CD connects to the Northbridge via the VIA V-Link interface. It manages various I/O functions, including USB, audio, IDE, and PCI. It typically requires drivers specific to the operating system being used. The VT8233A CD is commonly found in older PCs utilizing VIA chipsets. It's important to note that drivers and support for this chipset may be limited in modern operating systems.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6521 $58.4336
39+ $2.9972 $116.8908
60+ $2.9037 $174.2220
83+ $2.8101 $233.2383
107+ $2.7166 $290.6762
143+ $2.4347 $348.1621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess