EN
  • EN
  • DE

IAM4810M12

Part No IAM4810M12
Manufacturer Vicor Corporation
Catalog Custom Parts (E - I)
Description VICOR Power Transistor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1174203-IAM4810M12
Categories Custom Parts
Manufacturer Vicor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IAM4810M12 CAD Model

Description

The IAM4810M12 is a Vicor Corporation Micro DC-DC Converter Module. It is designed for high-efficiency power conversion in a compact form factor. This module is part of Vicor's Micro series, known for their high power density and advanced power processing capabilities.

Applications:

  • Distributed Power Architectures: Used in systems where power is distributed at a higher voltage and then converted to lower voltages near the point of load.
  • Industrial Automation: Powering sensors, controllers, and other components in industrial environments.
  • Telecommunications Equipment: Supplying power to various modules in telecom infrastructure.
  • Aerospace and Defense Systems: Suitable for applications requiring high reliability and power density.
  • Medical Equipment: Powering sensitive medical devices with stringent power quality requirements.

Features:

  • High Efficiency: Optimizes energy usage, reducing heat dissipation and improving overall system efficiency.
  • Compact Size: Enables integration into space-constrained applications.
  • Wide Input Voltage Range: Provides flexibility in power source selection.
  • Isolated Output: Offers electrical isolation between input and output for safety and noise reduction.
  • Over-Voltage Protection: Protects downstream circuitry from excessive voltage.
  • Over-Current Protection: Limits output current to prevent damage from overload conditions.
  • Thermal Shutdown: Shuts down the module in case of overheating to prevent damage.

Benefits:

  • Reduced System Size and Weight: The compact design allows for smaller and lighter power systems.
  • Improved System Reliability: Protection features enhance the robustness of the power system.
  • Simplified System Design: The module integrates many power conversion functions, simplifying design and reducing component count.
  • Enhanced Energy Efficiency: High efficiency reduces energy consumption and lowers operating costs.
  • Flexible Power Architecture: Can be easily integrated into various power distribution schemes.

Additional Details:

The IAM4810M12 typically requires external components for proper operation, such as input and output capacitors. Consult the Vicor datasheet for specific recommendations on external components and operating conditions. The module is designed to operate within a specified temperature range and may require heatsinking in certain applications to maintain proper thermal performance. This converter module is often used in conjunction with other Vicor modules to create complete power solutions.

You May Also Be Interested in

HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Tianbo
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
STMicroelectronics
Need more? Email Us
Sony
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess