EN
  • EN
  • DE

PM1-02-10380-2

Part No PM1-02-10380-2
Manufacturer Vicor Corporation
Catalog AC DC Configurable Power Supplies (Factory Assembled)
Description PFC MINI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - AC DC Configurable Power Supplies (Factory Assembled)
Mfr Vicor Corporation
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
California Prop 65 Warning Information
Win Source Part Number 1142524-PM1-02-10380-2
Ultra Librarian 3D Model Ultra Librarian PM1-02-10380-2 CAD Model

Description

The 1142524-PM1-02-10380-2 is an AC DC configurable power supply accessory from Vicor Corporation.

  • Accessory Type: External/Internal Power Supplies
  • Packaging: Bulk
  • Standard Package: 1 Piece
  • ECCN: OBSOLETE
  • Product Status: Obsolete
  • MSL Level: 1 (Unlimited)
  • Warning: California Prop 65

You May Also Be Interested in

Vicor Corporation
PFC MINI ROHS
Need more? Email Us
Vicor Corporation
PFC MINI
Need more? Email Us
Vicor Corporation
PFC MICRO
Need more? Email Us
EXCELSYS / Advanced Energy
IMP 750W 24V - 36V MODULE
Need more? Email Us
Vicor Corporation
VCAD:VA-D2150624
Need more? Email Us
Vicor Corporation
PFC MINI
Need more? Email Us
Vicor Corporation
PFC MINI ROHS
Need more? Email Us
Vicor Corporation
PFC MINI
Need more? Email Us
Vicor Corporation
PFC MINI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess