EN
  • EN
  • DE

PC2-02-664

Part No PC2-02-664
Manufacturer Vicor Corporation
Catalog AC DC Configurable Power Supplies (Factory Assembled)
Description PFC MICRO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - AC DC Configurable Power Supplies (Factory Assembled)
Mfr Vicor Corporation
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
California Prop 65 Warning Information
Win Source Part Number 1084442-PC2-02-664
Ultra Librarian 3D Model Ultra Librarian PC2-02-664 CAD Model

Description

The PC2-02-664 is a configurable AC DC power supply from Vicor Corporation.

  • Description: This power supply offers flexibility and customization options, allowing users to configure it according to their specific requirements.
  • Part Number: The part number 1084442-PC2-02-664 belongs to this series and comes in a bulk package.
  • Status: It is an obsolete product and may be difficult to find in the market.
  • Manufacturer: The PC2-02-664 is manufactured by Vicor Corporation, a reputable company known for its high-quality power supply solutions.
  • Warning: Please note that this product may contain substances that are subject to California Prop 65 warning.

You May Also Be Interested in

Vicor Corporation
PFC MINI
Need more? Email Us
EXCELSYS / Advanced Energy
IMP 750W 24V - 36V MODULE
Need more? Email Us
Vicor Corporation
PFC MINI
Need more? Email Us
Vicor Corporation
VIPAC DC CONFIG POWER SUPPLY
Need more? Email Us
Vicor Corporation
PFC MICROS MIL
Need more? Email Us
Vicor Corporation
VCAD:VA-D2308620
Need more? Email Us
Vicor Corporation
PFC MINI
Need more? Email Us
Vicor Corporation
PFC MICROS
Need more? Email Us
Vicor Corporation
PFC MINI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess